Big/Tall Leather High-back Executive Chair

Big and Tall High-Back Executive Chair features classic black leather on the seat and back and a silver mist-finished frame to make it perfect for executive offices. Comfortable design features include a gas lift seat, adjustable tilt lock and 400 lb. capacity. It stands on a sturdy, five-star metal base and boasts five casters for easy mobility. Height is adjustable. Chair also features padded arms and tilt lock adjustment and rotates 360 degrees.

Manufacturer Part Number
VST341
EAN/UPC
0888206724780,888206724780
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

  • Arm Options: Adjustable
  • Assembly Type: Easy to Assemble (ETA)
  • Gross Weight: 57.0 lbs.
  • Overall Depth: 31.5"
  • Overall Height: 44.88"
  • Overall Width: 28.54"
  • Stacking Function: No
  • User Weight Capacity: 400.0 lbs.
  • Units Per Package: 1

Chair Back

  • Back Type: High
  • Back Width: 23.0"

Chair Seat

  • Seat Width: 23.0"

Chair Base

  • Base Diameter: 27.0"
  • Base Finish: Painted
  • Base Material: Nylon
  • Caster Configuration: Dual-Wheeled
  • Caster or Glide: Caster
  • Caster Quantity: 5