Leather High-back Task Chair

High-back task chair offers luxurious comfort and support thanks to the ultra-plush double cushions with extra-thick segmented padding throughout the back and seat. The smooth, SofThread leather further adds to the upscale look and feel. This chair is engineered for performance with features that include height-adjustable padded arms and a multi-adjustable asynchronous control that lets you fine-tune your posture to address any task in total ergonomic comfort. Other features include 360-degree swivel, adjustable seat and back height, adjustable lumbar support system for additional support. The comfort and stylish look make it a perfect addition to the office or home. This chair meets or exceeds industry standards for safety and durability.

Manufacturer Part Number
VST331
EAN/UPC
0888206724773,888206724773
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

  • Arm Options: Width-Height Adjustable
  • Assembly Type: Easy to Assemble (ETA)
  • Gross Weight: 50.4 lbs.
  • Overall Depth: 24.41"
  • Overall Height: 45.28"
  • Overall Width: 26.18"
  • Stacking Function: No
  • User Weight Capacity: 225.0 lbs.
  • Units Per Package: 1

Chair Back

  • Back Type: High
  • Back Width: 20.0"

Chair Seat

  • Seat Width: 21.0"

Chair Base

  • Base Diameter: 25.0"
  • Base Finish: Black Plastic
  • Base Material: Nylon
  • Caster Configuration: Dual-Wheeled
  • Caster or Glide: Caster
  • Caster Quantity: 5