Contemporary Mid-back Executive Chair

Mid-back executive chair features luxurious SofThread leather for an upscale look and feel, making it a smart and stylish solution for any application. It offers simple and intuitive controls such as pneumatic seat-height adjustment, 360-degree swivel, tilt tension and tilt lock for added customizability and comfort. Contemporary tapered arms add to the modern appeal. The comfort and stylish look make it a perfect addition to the office or home. This chair meets or exceeds industry standards for safety and durability.

Manufacturer Part Number
VST305
EAN/UPC
0888206724827,888206724827
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

  • Arm Options: Fixed Loop Arms
  • Assembly Type: Easy to Assemble (ETA)
  • Gross Weight: 33.0 lbs.
  • Overall Depth: 25.6"
  • Overall Height: 43.0"
  • Overall Width: 26.5"
  • Stacking Function: No
  • User Weight Capacity: 250.0 lbs.
  • Units Per Package: 1

Chair Back

  • Back Type: Mid
  • Back Width: 20.0"
  • Lumbar Support: No

Chair Seat

  • Seat Depth - Useable: 17.0"
  • Seat Overall Depth: 17.0"
  • Seat Width: 20.0"

Chair Base

  • Base Diameter: 13.0"
  • Base Finish: Black Plastic
  • Base Material: Plastic
  • Caster Configuration: Dual-Wheeled
  • Caster or Glide: Caster
  • Caster Quantity: 5