Adjustable Arms High-back Task Chair

High-back task chair offers maximum comfort, support and functionality. It is engineered for performance with features that include a breathable mesh back, durable and soft sandwich mesh, adjustable seat height, adaptable ratcheting back and adjustable arms that conform to your body. High-performance asynchronous control lets you fine-tune your posture to address any task in ergonomic comfort. The comfort and stylish look make it a perfect addition to the office or home. This chair meets or exceeds industry standards for safety and durability.

Manufacturer Part Number
VST121
EAN/UPC
0888206724735,888206724735
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

  • Arm Options: Adjustable
  • Assembly Type: Easy to Assemble (ETA)
  • Gross Weight: 40.0 lbs.
  • Overall Depth: 25.0"
  • Overall Height: 44.48"
  • Overall Width: 25.79"
  • Stacking Function: No
  • User Weight Capacity: 250.0 lbs.
  • Units Per Package: 1

Chair Back

  • Back Type: High
  • Back Width: 17.0"
  • Lumbar Support: No

Chair Seat

  • Seat Depth - Useable: 18.0"
  • Seat Overall Depth: 18.0"
  • Seat Width: 20.0"

Chair Base

  • Base Finish: Black Plastic
  • Base Material: Plastic
  • Caster Configuration: Dual-Wheeled
  • Caster or Glide: Caster
  • Caster Quantity: 5