Medication station holder features four separate compartments to keep your most common medications close at hand and organized. Bold print on the top of the station is easy to read to prevent any confusion or mishaps. Large, wide compartments ensure replacing medications is quick and simple to ensure your supplies are always stocked. Medication station holder is perfect for use in your office, home, work site and more.
Note:
Specifications
Unit Size: 14" x 7" x 6"
Length: 14.00
Height: 7.00
Width: 3.25