D.F. STORM UCDFS12P Cooling Fan

  • Exclusive self-cleaning solution 
  • Super high 3,500 RPM Twister Bearing fan 
  • Perfect for overclocking and gaming system 
D.F. STORM – a high speed 3,500 RPM fan, equipped with leading Twister Bearing technology. This industrial-grade fan features the patented DFRTM technology, which allows the fan to blow away dust to prolong its lifespan. D.F. STORM also incorporates the patented APS PWM control for 3 different RPM ranges: 1500-2200/2800/3500, enabling users to adjust the fan speed range according to their system needs.

Manufacturer Part Number
UCDFS12P
EAN/UPC
0816163008322,816163008322
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification

Model: UCDFS12P
Dimension (mm): 120(W) x 120(H) x 25(D)
Speed Mode: Turbo
Speed (RPM): 1500 ~ 3500
Air Flow (CFM): 72.47 ~ 155.08
Air Flow (m3/h): 123.12 ~ 263.48
Static Pressure (mm-H2O) : 2.514 ~ 11.131
Minimal Noise (dBA): 23 ~ 38
Rated Voltage (V): 12
Input Current (A) : 1.10
Input Power (W) : 13.2
MTBF (hrs): ≧160,000 hours @ 25oC
Connector: 1 x 4 pin PWM connector , 1 x 4 pin fan power adaptor
Accessory : 8 x screws , 4 x isolator-mounts
1 x adhesive tape