7DRK-Q Tablet

Manufacturer Part Number
7DRK-IP-WHT
EAN/UPC
0603813081817,603813081817
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display: IPS Screen 1280*800 pix, high Resolution Touch Screen

Operating System: Google Android 4.4.2 KitKat CPU: Allwinner A33, Quad Core, Cortex A7

Network: Wireless LAN 802.11b/g/n PC Camera: Dual Camera (front 0.3MP; rear 2MP) Sound System: Built in speaker (1x1w), MIC System Memory: 512MB DDR III 400 High Speed Memory Bluetooth: Bluetooth 4.0

NandFlash: 4GB (2GB OS+ 2GB Free Space) , support upto 32GB with external TF Card Audio Player: MP3?WMA?APE?FLAC?OGG?WAV Frequency Response: 20Hz to 20000Hz Video Player: AVI, MKV(XVID/px/H.264), MOV, TS, M2TS, RM/RMVB, FLV,3GP, MPEG, DAT, MP4(support to 720P:1080x720) I/O Ports: 1 x USB2.0 host,1 x 3.5mm stereo headphone jack,1 x DC-in jack,1 x TF card reader Application Software: Google Search / Browser /Camcorder/camera/Gmail/Apk /ES file Explorer /ES Task Manager/Google Talk/iReader/Market/NC Manager/PDF Reader and etc. Pre-installed Apps and Games: Angry Birds, Fruit Ninja, Solitaire, Facebook, iReader, Netflix, Skype, You tube, Documents to Go, UHD Player , Zoodles and more In/Output Adapter: Input: AC100-240V 50-60Hz,output: 5V 2A

Power: Battery type Lithium-ion 3000mAh

Battery Life and Work time Up to 2-3 hours of surfing the web using wifi network Product weight: 10oz Dimension: 7*4*0.25