ZT230 Industrial Printer

The durability of a metal frame and cover with an icon based LCD graphical user interface and larger ribbon capacity for long lasting use in demanding environments.

Manufacturer Part Number
ZT23042-T01200QB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • print width

    4.09”/104 mm

  • print resolution

    203 dpi/8 dots per mm

    300 dpi/12 dots per mm (optional)

  • maximum print speed

    6”/152 mm per second

  • construction

    Metal frame with metal cover

  • communication methods

    Parallel, 10/100 Ethernet, 802.11a/b/g/n wireless