ThinkCentre M715s SFF

COMPACT ENTERPRISE DESKTOPS

Dependable and productive, M Series SFFs are a boon to any IT team. These industry-leading business machines are compact, stable, and manageable, making them the perfect solution for any corporate rollout.

M715 SFF

  • Versatile, scalable small form factor desktop
  • Cutting-edge processing power
  • Optimized for durability

Manufacturer Part Number
10MB001DUS
EAN/UPC
0191800162187,191800162187
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model
10MB001DUS

Product
ThinkCentre M715s SFF

Region
US

Machine Type
10MB

TopSeller
TopSeller

Processor
AMD PRO A10-9700 (4C, 3.5 / 3.8GHz, 2MB)

vPro
No

Graphics
Integrated AMD Radeon R7 Graphics

Monitor Cable
None

Memory
8GBx1

Storage
128GB SSD M.2 PCIe NVMe

Optical
DVD±RW

Media Reader
None

WLAN + Bluetooth
None

Optional Front Ports
None

Optional Rear Ports
None

Chassis Intrusion Switch
None

Cable Lock
None

Speaker
1.5Wx1

Dust Filter
None

Keyboard / Mouse
USB / USB

Stand
Floor Stand

Power Supply
210W 85%

Operating System
Windows 10 Pro 64

Warranty
3-year, Onsite

Global
No

End of Support
Jul 27, 2023

Ann Date (mm/yy)
06/17