LLP702 Antenna

The LLP702 introduces a new lower profile antenna design that can facilitate up to 6 cables. It comes equipped with two connections for Global LTE (694-3700 Mhz), four connections for WiFi (2400-2500, 5000-6000 MHz), and one GPS or Glonass connection (1575 MHz). This lower profile design is a perfect fit for surface mounted applications that require combined functionality for several wireless frequencies.

Manufacturer Part Number
LLPG702-3C3C3J3J3J3J2C-WHT-180
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications 
Frequency & Gain (peak)*: 
Cable 1 & 2 (Cellular): 694-960 MHz, 0-3 dBi 
                                 1710-3700 MHz, 4 dBi 
Cable 3, 4, 5 & 6 (WiFi): 2.4-2.5 & 4.9-6.0 GHz, 4 & 5 dBi 
Cable 7 (GPS) 1575 MHz, 26 dB, 5 dBi 
GPS & Glonass option 1575 MHz & 1612 MHz 

VSWR*: 2:1 VSWR over Range 
Impedance: 50 Ohm 
Nominal Maximum Power: 10 Watts
GPS 
Amplifier Bias: 2.7 to 5 VDC
Noise Figure: 2.0 dB max, 1.7 dB typical 
Current: 20 mA max, 10 mA typical 
Case size: 9.00”x 3.50” x 1.25” 
               22.8cm x 8.9cm x 31.8mm 
Radome Material: ASA UV-Stable Plastic 
Operating Temperature: -40° to +80° C 

Connectors, standard: SMA Plugs & RP SMA Plugs 
Cable: Cable 1-6 Separate RF-195, 15 ft (4.5m) 
Cable 7 (GPS and GPS/Glonass): RG-174, 15 ft (4.5 meters) 

Mounting: Through hole, ground plane dependent 

Shock & Vibration: IEEE1478, EN61373, 
                            MIL-801G, TIA 329.2-C 

Water Ingress: IP67