LLPG502-3C3C3J3J2C-BLK-180 Antenna

Mobile Mark’s LLP502 Series Multiband Diversity/MIMO antenna contains five separate antenna elements, all in one compact antenna housing: two broadband LTE/Cellular an - tennas, two dual-band WiFi antennas, and one GPS antenna. The LLP502 covers Cellular LTE frequencies from 694-3700 MHz.

MIMO (multiple-input-multiple-output) modems for both WiFi and LTE/Cellular offer greater speed and capacity than earlier generations of modems. They achieve this by sending RF signals on multiple antenna elements to maximize the amount of information transmitted and received. To ensure optimum performance, the systems need multiple antennas on both the transmission and receive ends.

With 5-elements, the new LLP502 antenna is ideal for fleet management systems that combine GPS with both any Global LTE MIMO modem as well as WiFi MIMO modem

Measuring 9.00” (22.8cm) x 3.50” (8.9cm) in diameter with a low profile of 1.25” (31.8mm), the LLP502 series antennas take up significantly less space than multiple antennas. The radome is available in black and white . The antennas can also be configured for combined GPS & Glonass use.

This antenna is not avaliable as a mag-mount.

Manufacturer Part Number
LLPG502-3C3C3J3J2C-BLK-180
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Frequency & Gain (peak):

Cable 1 & 2 (Cellular): 694-960 MHz, 0-3 dBi
                              1710-3700 MHz, 4 dBi

Cable 3 & 4 (WiFi): 2.4-2.5 & 4.9-6.0 GHz, 4 & 5 dBi

Cable 5 (GPS): 1575 MHz, 26 dB, 5 dBi

GPS & Glonass option: 1575 MHz & 1612 MHz

VSWR: 2:1 VSWR over Range

Impedance: 50 Ohm Nominal

Maximum Power: 10 Watts

GPS:

Amplifier Bias: 2.7 to 5 VDC

Noise Figure: 2.0 dB max, 1.7 dB typical

Current: 20 mA max, 10 mA typical

Case size: 9.00”x 3.50” x 1.25”

              22.8cm x 8.9cm x 31.8mm

Radome Material: ASA UV-Stable Plastic

Operating Temperature: -40° to +80° C

Connectors, standard: SMA Plugs

Cable:

Cable 1-4: Separate RF-195, 15 ft (4.5m)
Cable 5 (GPS and GPS/Glonass): RG-174, 15 ft (4.5 meters)

Mounting: Through hole, ground plane dependent

Shock & Vibration: IEEE1478, EN61373, MIL-801G, TIA 329.2-C

Water Ingress: IP67