Mobile Mark’s new LLP302 Series Multiband Diversity/MIMO antenna contains three separate antennas, all in one compact antenna housing: two identical LTE/Cellular antennas and one GPS antenna. The LTE/Cellular element is broadbanded enough to cover all LTE frequencies worldwide through 3700 MHz.
LTE MIMO (multiple-input-multiple-output) modems of - fer greater speed and capacity than earlier generations of modems. In order to ensure optimum performance the LTE MIMO system needs multiple antennas on both the transmis - sion and receive ends. The LLP302 acheives this with two identical Cellular/LTE elements.
This 3-element LLP antenna is designed for fleet manage - ment systems that combine a GPS receiver with a 2-element LTE MIMO modem.
Measuring 9.00” (22.8cm) x 3.50” (8.9cm) in diameter with a low profile of 1.25” (31.8mm), the LLP602 series antennas take up significantly less space than multiple antennas. The radome is available in black and white . The antennas can also be configured for combined GPS & Glonass use.
This antenna is not available as a mag mount.
Note:
Frequency & Gain (peak):
Cable 1 & 2 (Global LTE): 694-960 MHz, 3 dBi &
1710-3700 MHz, 4 dBi
Cable 3 (GPS): 1575.42 +/- 2 MHz, 26 dB, 5 dBi
VSWR: 2:1 VSWR over Range
Impedance: 50 Ohm Nominal
Maximum Power: 10 Watts
GPS:
Noise Figure: 2.0 dB max, 1.7 dB typical
Amplifier Bias: 2.7 to 5 VDC
Current: 20 mA max, 10 mA typical
Case:
Surface Mount: 9.00”x 3.50” x 1.25”
22.8cm x 8.9cm x 31.8mm
Radome Material: ASA UV-Stable Plastic
Operating Temperature: -40° to +80° C
Connectors: SMA Plugs standard,
Cable:
Cable 1-2: Separate RF-195,15 ft (4.5 meters) standard
Cable 3 (GPS): RG-174, 15 ft (4.5 meters)
Mounting: Through hole, ground plane dependent
Shock & Vibration: IEEE1478, EN 61373, MIL-810G, TIA329.2-C
Water Ingress: IP67