Mobile Mark’s LLP702 Series Multiband Diversity/MIMO antenna contains five separate antenna elements, all in one compact antenna housing: two broadband LTE/Cellular an - tennas, four dual-band WiFi antennas, and one GPS antenna. The LLP702 covers Cellular LTE frequencies from 694-3700 MHz.
MIMO (multiple-input-multiple-output) modems for both WiFi and LTE/Cellular offer greater speed and capacity than earlier generations of modems. They achieve this by sending RF signals on multiple antenna elements to maximize the amount of information transmitted and received. To ensure optimum performance, the systems need multiple antennas on both the transmission and receive ends.
With sevent elements, the new LLP702 antenna is ideal for fleet management systems that combine GPS with both an LTE 2x MIMO modem as well as a WiFi 3x MIMO Modem.
Measuring 9.00” (22.8cm) x 3.50” (8.9cm) in diameter with a low profile of 1.25” (31.8mm), the LL702 series antennas take up significantly less space than multiple antennas. The radome is available in black and white . The antennas can also be configured for combined GPS & Glonass use.
This antenna is not avaliable as a mag-mount.
Note:
Frequency & Gain (peak):
Cable 1 & 2 (Cellular): 694-960 MHz, 0-3 dBi
1710-3700 MHz, 4 dBi
Cable 3, 4, 5 & 6 (WiFi): 2.4-2.5 & 4.9-6.0 GHz, 4 & 5 dBi
Cable 7 (GPS): 1575 MHz, 26 dB, 5 dBi
GPS & Glonass option: 1575 MHz & 1612 MHz
VSWR: 2:1 VSWR over Range
Impedance: 50 Ohm Nominal
Maximum Power: 10 Watts
GPS:
Amplifier Bias: 2.7 to 5 VDC
Noise Figure: 2.0 dB max, 1.7 dB typical
Current: 20 mA max, 10 mA typical
Case size: 9.00”x 3.50” x 1.25”
22.8cm x 8.9cm x 31.8mm
Radome Material: ASA UV-Stable Plastic
Operating Temperature: -40° to +80° C
Connectors, standard: SMA Plugs & RP SMA Plugs
Cable:
Cable 1-6: Separate RF-195, 15 ft (4.5m)
Cable 7 (GPS and GPS/Glonass): RG-174, 15 ft (4.5 meters)
Mounting: Through hole, ground plane dependent
Shock & Vibration: IEEE1478, EN61373, MIL-801G, TIA 329.2-C
Water Ingress: IP67.