GeForce GTX 1060 Graphic Card

ASUS Phoenix GeForce® GTX 1060 3GB GDDR5 is the best for compact gaming PC build

  • Dual-ball Bearing Fan reduces spinning friction for 2X longer lifespan and cooling efficiency.
  • Industry Only Auto-Extreme Technology with Super Alloy Power II delivers premium quality and best reliability.
  • NVIDIA ANSEL for a revolutionary new way to capture in-game screenshots.
  • GPU Tweak II with XSplit Gamecaster provides intuitive performance tweaking and real-time streaming.

The Best for Your Compact Build

ASUS Phoenix GeForce® GTX 1060 comes equipped with a dual ball-bearing fan for a 2X longer card lifespan and exclusive Auto-Extreme Technology with Super Alloy Power II components for superior stability. ASUS Phoenix GeForce® GTX 1060 also has GPU Tweak II with XSplit Gamecaster that provides intuitive performance tweaking and real-time streaming. It provides best experience in games such as Overwatch, Dota 2, CS Go and League of Legend.

Dual-Ball Bearing Fan
2X Longer Lifespan

Without the problem of oil drying common in sleeve-bearing fans, the dual-ball bearing fan on ASUS Phoenix GeForce® GTX 1060 lasts 2X longer. With reduced friction, it also runs smoother, further improving card lifespan and cooling efficiency.

Manufacturer Part Number
PH-GTX1060-3G
EAN/UPC
0889349723197,889349723197
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Graphics Engine:

    NVIDIA GeForce GTX 1060

  • Bus Standard:

    PCI Express 3.0

  • OpenGL:

    OpenGL®4.5

  • Video Memory:

    GDDR5 3GB

  • Engine Clock:

    GPU Boost Clock : 1708 MHz
    GPU Base Clock : 1506 MHz

  • CUDA Core:

    1152

  • Memory Clock:

    8008 MHz

  • Memory Interface:

    192-bit

  • Resolution:

    Digital Max Resolution:7680x4320

  • Interface:

    DVI Output : Yes x 1 (Native) (DVI-D)
    HDMI Output : Yes x 2 (Native) (HDMI 2.0)
    Display Port : Yes x 2 (Native) (Regular DP)
    HDCP Support : Yes

  • Power Connectors:

    1 x 6-pin

  • Software:

    ASUS GPU Tweak II & Driver

  • Dimensions:

    7.2 " x 4.76 " x 1.5 " Inch
    18.3 x 12.1 x3.8 Centimeter

  • Note:

    . To have the best cooling performance, ASUS PH-GTX1060 extends the fansink to 2 slots. Please double check you Chassis and Motherboard dimension prior to purchase to make sure it fits in your system!
    . Note that the actual boost clock will vary depending on actual system conditions. For more information, please visit http://www.geforce.com/