AF-S Fisheye Nikkor 8-15mm f/3.5-4.5E ED

Zoom in on mind-bending new possibilities.

Meet the first NIKKOR fisheye lens with zoom capability—and the first NIKKOR zoom to capture epic 180° circular images. The AF-S FISHEYE NIKKOR 8-15mm f/3.5-4.5E ED lens brings a new level of versatility and sharpness to extreme wide-angle lenses, freeing you to choose the right fisheye perspective for the shot; to create frame-filling images from as close as 0.5 feet from your subject or to follow your passion into challenging, heavily backlit, even wet and dirty situations. For those seeking a new source of inspiration and expression, this lens delivers.

Manufacturer Part Number
20066
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Mount Type

    Nikon F-Bayonet

  • Focal Length Range

    8-

    15mm

  • Zoom Ratio

    2x

  • Maximum Aperture

    f/3.5-4.5

  • Minimum Aperture

    f/29

  • Format

    FX/35mm

  • Maximum Angle of View (DX-format)

    180°

  • Minimum Angle of View (DX-format)

    110°

  • Maximum Angle of View (FX-format)

    180°

  • Minimum Angle of View (FX-format)

    175°

  • Maximum Reproduction Ratio

    0.34x

  • Lens Elements

    15

  • Lens Groups

    13

  • Compatible Format(s)

    FX
    DX

  • Diaphragm Blades

    7

  • Distance Information

    Yes

  • Nano Crystal Coat

    Yes

  • ED Glass Elements

    3

  • Fluorine Coat

    Yes

  • Aspherical Elements

    2

  • Super Integrated Coating

    Yes

  • Autofocus

    Yes

  • AF-S (Silent Wave Motor)

    Yes

  • Internal Focusing

    Yes

  • Minimum Focus Distance

    0.5 ft. 

    (0.16m) 

    from focal plane at all zoom positions

  • Focus Mode

    Auto
    Manual
    Manual/Auto

  • E-type

    Yes

  • Approx. Dimensions (Diameter x Length)

    3.0 in. 

    (77.5 mm)

     x 3.2 in. 

    (83 mm)

    Distance from camera lens mount flange
    Based on CIPA Guidelines

  • Approx. Weight

    17.2 oz. 

    (485 g)