AF-P DX Nikkor 10-20mm f/4.5-5.6G VR

There’s so much more to see.

To truly capture the feeling of a place, you need a lens wide enough to see the entire scene. Enter the AF-P DX NIKKOR 10-20mm f/4.5-5.6G VR—an ultra-wide-angle zoom lens that's ideal for sprawling landscapes and cityscapes, architecture, interiors or just beautiful group photos. Its near-silent autofocusing and Vibration Reduction (VR) image stabilization make it a great choice for recording video, and its compact, lightweight design makes it a great travel companion. See what you've been missing with the AF-P DX NIKKOR 10-20mm f/4.5-5.6G VR.

Manufacturer Part Number
20067
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Mount Type

    Nikon F-Bayonet

  • Focal Length Range

    10-

    20mm

  • Zoom Ratio

    2x

  • Maximum Aperture

    f/4.5

  • Minimum Aperture

    f/29

  • Format

    DX

  • Maximum Angle of View (DX-format)

    109°

  • Minimum Angle of View (DX-format)

    70°

  • Maximum Reproduction Ratio

    0.17x

  • Lens Elements

    14

  • Lens Groups

    11

  • Optical Conversion Factor

    1.5x

  • Compatible Format(s)

    DX

  • VR (Vibration Reduction) Image Stabilization

    Yes

    Lens shift using voice coil motors (VCMs)

  • Diaphragm Blades

    7

  • Aspherical Elements

    3

  • Super Integrated Coating

    Yes

  • Autofocus

    Yes

  • AF-P (Pulse Motor)

    Yes

  • Internal Focusing

    Yes

  • Minimum Focus Distance

    0.8 ft. 

    (0.22m) 

    from focal plane at all zoom positions

  • Focus Mode

    Auto
    Manual
    Manual/Auto

  • G-type

    Yes

  • Filter Size

    72mm

  • Accepts Filter Type

    Screw-on

  • Approx. Dimensions (Diameter x Length)

    3.0 in. 

    (77 mm)

     x 2.8 in. 

    (73 mm)

    Distance from camera lens mount flange
    Based on CIPA Guidelines

  • Approx. Weight

    8.2 oz. 

    (230 g)