65UV340C LED-LCD TV

Public Display Mode

From channel selection to volume level, you can control the TV settings in public areas. Public Display Mode also enables you to restore default settings, as required, on the TVs.

RS-232C Control 

Via the TV's RS-232C port, you can remotely control power and volume settings simultaneously.

WOL (Wake on LAN)

WOL (Wake on LAN) helps you remotely turn on TVs over the internet. Connect TVs and a PC in the same network, and send Magic Packet program to the MAC addresses of registered TVs. Then, it will wake up the TVs via LAN port.

Self Diagnosis

Self Diagnosis enables engineers and IT to engineers to analyze the data and identify technical issues quickly and easily through a USB memory device.

USB Cloning

Clone your LV340C's with efficiency and ease. The USB Cloning feature allows you to simply copy the TV settings to all the LV340C's using a USB memory device (sold separately).

Manufacturer Part Number
65UV340C
EAN/UPC
0719192611740,719192611740,0719192612167,719192612167
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DISPLAY
Diagonal Size: 64.6"
Type: Edge LED
Resolution: 3,840 x 2,160 (4K UHD)
Brightness: 500cd/m2
Dynamic Contrast Ratio: 1,000,000:1
Static (Panel) Contrast Ratio: 1,200:1
Viewing Angle Degree: 178° / 178°
Response Time (G to G): 8
Frame Rate: T120

BROADCASTING SYSTEM
Analog: NTSC
Digital: ATSC / VSB / Clear QAM

VIDEO
XD Engine: Yes
Real Cinema 24p (3:3 pull down): Yes
Aspect Ratio: 6 modes (16:9, Original, 4:3, Vertical Zoom, All-Direction Zoom, Just Scan)

AUDIO
Audio Output / Speaker System: 10W + 10W / 2.0 ch
Sound Mode: 6 modes (Standard, Cinema, Clear Voice III, Sports, Music, Game)
Clear Voice: Yes

GENERAL FEATURES
Installation: USB Cloning
Management: WOL, SNMP, Self Diagnostics via USB, Multi IR Code, HTNG/HDMI-CEC* *HDMI-CEC : Compatibility can differ by equipment.
USB: Moving Picture Playback (.asf, .wmv, .avi, .mp4, .m4v, .mov, .3gp, .3g2, .mkv, .mpg, .mpeg, .dat, etc.), Picture (jpeg, jpg, jpe, BMP, PNG), Audio Codec (.mp3, .wav, .OGG, .WMA, .flac)
Setting Option: Auto Off / Sleep Timer, Smart Energy Saving, Motion Eye Care

HOSPITALITY FEATURES
Yes: PDM (Public Display Mode), Lock Mode, Welcome Screen (Splash Image), Insert Image, External Speaker Out, RJP Compatibility, Crestron® Connected Certified, Time Scheduler

INTERFACE
Side: HDMI In, USB 2.0
Rear: RF In, AV In (Sharing with Component In), Component In + Video, Optical Digital Audio Out, HDMI In, RS-232C In, RJ45 (SNMP), External Speaker Out

DIMENSION
Bezel Width (L/R, U, B) : on bezel based (mm): 9, 9, 13.8
Bezel Width (L/R, U, B) : off bezel based (mm): 7, 7, 12.3
Vesa (mm): 300 x 300
WxHxD / weight (without stand): 57.3" x 33.1" x 1.6" / 57.3lb
WxHxD / weight (with stand): 57.3" x 35.8" x 10.7" / 58.2lb
WxHxD / weight (Carton): 63.0" x 38.2" x 6.9" / 72.3lb

POWER
Voltage, Hz: 100 ~ 240V, 50/60Hz
Typical (Watts): 68.0
Stand-by (Watts): 0.5↓

STANDARD APPROVAL
Safety: UL
Environment: FCC
Etc.: RoHS, UL, NOM, ENERGY STAR® Qualified

UPC
65UV340C: 719192611740