Galaxy J7 (2017) SM-J727U Smartphone

Unlock the Galaxy.

Unlocked by Samsung lets you pick more than just your smartphone. You can choose your carrier, data plan, services, features and apps, so you can get your phone exactly the way you want it.

Screen

Experience everything on a full, vibrant 5.5" HD Super AMOLED display. TV shows look bright. Words read clearly. And gaming is easier and more fun thanks to the large 5.5" touch screen.

Camera

Capture moments more clearly with the 8 MP main camera. Plus, take selfies that look great in any light with a 5 MP front-facing camera with flash.

Battery

A long-lasting 3,300mAh removable battery keeps you powered up to browse, read and listen wherever your phone takes you. Get up to 40 hours of talk time.

Manufacturer Part Number
SM-J727UZKAXAA
EAN/UPC
0887276221977,887276221977
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Carrier

    Type

    Unlocked

  • Color

    Color

    Black

  • Processor

    Processor Speed, Type

    Octa Core 1.6 GHz

  • Display

    Main Display Resolution

    1280 x 720 (HD)

    Main Display Size

    5.5 "

    Main Display Technology

    TFT

    Color Depth

    16M

  • Camera

    Camera resolution (Front)

    CMOS 5 MP

    Camera resolution (Rear)

    8 MP

    Digital Optical Zoom

    X4 (Digital)

    Features

    Auto,Continuous Shot,Panorama,Pro,Selfie,Sports,Sound & Shot

    Video Recording Resolution

    FHD (1920 x 1080) @30fps

    Main Camera - Flash

    Yes

    Main Camera - Auto Focus

    Yes

  • Memory

    Internal Memory 

    16

    External Memory/microSD™ Capacity

    microSD up to 256GB (sold separately)

  • Network

    Frequencies and Data Type

    "GSM: 850,900,1800,1900 UMTS: B1(2100),B2(1900),B4(AWS),B5(850) 4G LTE: B1(2100),B2(1900),B3(1800),B4(AWS),B5(850),B7(2600),B12(700),B66(AWS-3)"

    SIM Size

    Nano (4FF)

  • Connectivity

    Wi-Fi

    802.11 a/b/g/n/ac (2.4 GHz + 5 GHz)

    USB

    Micro USB (USB 2.0)

    Bluetooth

    Bluetooth 4.1

    ANT+

    Yes

    Bluetooth Profiles

    A2DP,AVRCP,DI,HFP,HID,HOGP,HSP,MAP,OPP,PAN,PBAP

    Location Technology

    GPS,Glonass

    Earjack

    3.5mm Stereo

    Wi-Fi Direct

    Yes

    PC Sync.

    Smart Switch (PC version)

  • OS

    OS

    Android

  • Form Factor

    Form Factor

    Touch Bar

  • Size

    Weight

    5.99 oz

    Product Dimensions (inches)

    5.97" x 3.00" x 0.34"

  • Battery

    Battery, Standby

    Up to 20 days

    Battery, Talk Time

    Up to 40 hours

    Battery Type and Size

    3300 mAh

    Removable

    Yes

  • Audio

    Audio Playing Format

    MP3,M4A,3GA,AAC,OGG,OGA,WAV,WMA,AMR,AWB,FLAC,MID,MIDI,XMF,MXMF,IMY,RTTTL,RTX,OTA

  • Video

    Video Playing Format

    MP4,M4V,3GP,3G2,WMV,ASF,AVI,FLV,MKV,WEBM

    Video Playing Resolution

    FHD (1920 x 1080) @60fps

  • Services and Applications

    Gear Manager

    Gear Circle (Manager Support),Gear Fit,Gear Fit2,Gear1,Gear2,Gear2 Neo,Gear S,Gear S2,Gear S3,Gear IconX

    Additional Features

    Dual-Camera, Geo-Tagging, HD Playback, HD Recording, LED Flash, Online Image Uploading, Photo Editing

  • Key Features

    GPS Navigation

    Yes

    Premium Camera

    Yes

    NFC

    Yes

    Noise Cancellation

    Yes

    Enabled for 4G LTE

    Yes

    HD Display

    Yes

    Expandable Memory

    Yes

  • Category

    Type

    Galaxy J7

  • Business & Office

    Features

    KNOX 2.8