Use this wall-mount network cabinet to mount your server or networking equipment to the wall, with a hinged enclosure for easy access. This 26U server or network rack cabinet lets you mount your EIA-310 compliant equipment to the wall, in a secure enclosure that has a hinged rear door for easy access to your equipment. The enclosure features adjustable mounting depth from 3 to 20 in. to provide a robust storage solution for your rack-mount equipment.
To provide secure stability for your heaviest equipment, this rack offers 4-post mounting, supporting a higher weight capacity per U than 2-post racks and supporting a total load capacity of up to 200 lb. (90 kg).
Save space in your office or server room
Save valuable floor space by wall-mounting the enclosure. The wall-mounted design makes this enclosure the ideal solution for optimizing equipment storage in your classroom, retail store, server room or office. This rack also includes a 1U shelf that gives you a stable surface for placing equipment that's not rack-mountable or storing your tools.
Easily access your servers and network equipment
The wall-mount network rack makes it easy to access your equipment and cabling, with a rear hinge that swings the enclosure away from the wall. By flipping the enclosure 180 degrees upon installation, you can reverse the direction of the hinge so that the enclosure swing open from left or the right, depending on your preference.
The 26U network cabinet features a removable and reversible front door and removable side panels, each with quick-release mechanisms, so you can easily access your equipment. Plus, each door and panel on this rack features an independent lock, ensuring your equipment is secure.
For hassle-free cable management, the rack includes a 3 meter roll of hook-and-loop cable tie that makes it easy to keep your cables neat and tidy by binding them together or binding them to the rack. The self-gripping fabric can be cut to any size, enabling a wrap-around solution for the cables of any rack-mount equipment.
Securely protect your equipment
This server rack enclosure features heavy-duty steel construction, with lockable doors at all entrances. For hassle-free equipment installation, the mounting rails on the rack can be switched for use with square holes and cage nuts, or tapped rails.
To ensure your equipment is running at an optimal temperature, the server rack/cabinet promotes passive cooling. It features mesh doors and vented top and bottom panels for maximum airflow.
For simple and sturdy mounting, the rack’s mounting holes are positioned 16 in. apart, so you can securely attach it to a wall using wall studs.
The RK2620WALHM is backed by a StarTech.com 5-year warranty and free lifetime technical support.
Note:
Warranty Information
Warranty: 5 Years
HardwareBack Door Construction: Solid Steel
Frame Type: Enclosed Cabinet
Front Door Construction: Steel Mesh
Front Door Key Lock: Yes
Front Door Reversible and/or Removable: Removable
: Reversible
Rack Type: 4-Post
Style: Wall-Mount
U Height: 26U
Wallmountable: Yes
PerformanceWeight Capacity (Stationary): 198.9 lb [90 kg]
Physical CharacteristicsColor: Black
Enclosure Type: Steel
External Depth: 21.7 in [55 cm]
External Height: 49.6 in [125.9 cm]
External Width: 23.6 in [60 cm]
Internal Depth: 20.9 in [53 cm]
Internal Height: 45.7 in [116 cm]
Internal Width: 17.7 in [45 cm]
Maximum Mounting Depth: 16.1 in [41 cm]
Minimum Mounting Depth: 2.4 in [6 cm]
Product Height: 49.6 in [125.9 cm]
Product Length: 21.7 in [550 mm]
Product Weight: 163.5 lb [74 kg]
Product Width: 23.6 in [60 cm]
Packaging InformationFlat Pack (Assembly Required): No
Shipping (Package) Weight: 165.8 lb [75 kg]