Magnetic Privacy Screen for MacBook Pro 13-inch (2016)

Want to get some work done at your favorite café or while stuck in an airplane seat, but don’t want your neighbors to see what you’re looking at? They’ll just see a dark screen with the Magnetic Privacy Screen for MacBook Pro® 13-inch (2016). Since it adheres to your display with magnets, there’s no residue left on your display, and it’s easy to attach and remove as you see fit.

The privacy screen has a viewing angle of 30° to each side so that onlookers will see only a dark screen as they pass by. Anti-glare screen coating and blue light filtering help to reduce eye strain. This portable privacy screen protects valuable information at the office and on the go.

Manufacturer Part Number
ASM133MBP6GL
EAN/UPC
5051794022810,0092636323394,092636323394
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Colour : Transparent
Compatibility : MacBook 13.3" 2016
Warranty : 2 Years
Exterior Dimensions : 29.7 x 19.4 cm
Weight : 0.25 kg
Country of Origin : Taiwan
EAN Barcode : 5051794022810