16GB DDR4 SDRAM Memory Module

Upgrading the memory in your server, desktop or notebook is one the most cost effective ways to boost performance. Memory upgrades are quick and easy to install. Adding extra memory ensures that the operating system and applications run faster and smoother and is essential for applications such as gaming, HD video and image editing, graphic design, multi_tasking and manipulating large amounts of data. Upgrading is also an easy way of extending the life of your system.

Manufacturer Part Number
V71920016GBD
EAN/UPC
5050914002848
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

EAN: 5050914002848
Model: V71920016GBD
Warranty: 10 years
Compliance: RoHS, CE
Package Type: Blister
Form Factor: 288PIN DIMM
Memory Module: PC4-19200 2400Mhz CL17
RAM Type: DDR4
Buffering: Non-ECC, Unbuffered DIMM
Capacity: 16 GB
Clock Rate: 2400 Mhz
Platform: Desktop
Package Dim (L/W/H): 170 x 55 x 15 mm