Power through your day with a stylish laptop created to keep you connected, and on top of everyday tasks. With reliable performance and long lasting battery life - you can easily surf, stream and stay in touch with what matters most.
The PC you can rely on
With the latest Intel processor you are guaranteed the reliable performance you need to work and play. Enjoy long-lasting durability on a laptop designed to do what you want with ease.
Connect with what matters
Stay entertained and keep connected with friends and family with a long-lasting HP fast charge battery, rich HD or FHD display and optional HD camera. Plus, easily store and enjoy your favorite music, movies, and photos.
Thoughtfully designed. Inside and out.
Beautifully designed inside and out this HP 15" diagonal laptop is perfectly suited for your lifestyle. Playful patterns, unique textures and a chrome plated hinge add a little color to your everyday.
Note:
Hardware
Product number
1UG44UA
Product name
HP Notebook - 15-bs001ca
Microprocessor
Intel® Celeron® N3060 (1.6 GHz base frequency, up to 2.48 GHz burst frequency, 2 MB cache, 2 cores)
Memory, standard
4 GB DDR3L-1600 SDRAM (1 x 4 GB)
Video graphics
Intel® HD Graphics 400 (up to 2.07 GB)
Hard drive
500 GB 5400 rpm SATA
Display
39.6 cm (15.6") diagonal HD SVA BrightView WLED-backlit (1366 x 768)
Keyboard
Full-size island-style keyboard with numeric keypad
Pointing device
Touchpad with multi-touch gesture support
Wireless connectivity
802.11b/g/n (1x1) Wi-Fi® and Bluetooth® 4.0 combo
Network interface
Integrated 10/100/1000 GbE LAN
Expansion slots
1 multi-format SD media card reader
External ports
2 USB 3.1 Gen 1 (Data Transfer Only); 1 USB 2.0; 1 HDMI; 1 RJ-45; 1 headphone/microphone combo
Minimum dimensions (W x D x H)
38 x 25.38 x 2.38 cm
Weight
1.94 kg
Power supply type
45 W AC power adapter
Battery type
3-cell, 31 Wh Li-ion
Webcam
HP Webcam with integrated digital microphone
Audio features
Stereo speakers
Software
Operating system
Windows 10 Home 64
HP apps
HP Orbit; HP 3D DriveGuard; HP CoolSense; HP ePrint; HP Games by WildTangent; HP Audio Switch; HP Jumpstart; HP Recovery Manager; HP Support Assistant
Software included
McAfee LiveSafe™
Pre-installed software
Netflix