Standalone Drive Eraser and Dock for 2.5"/3.5" SATA Drives-USB 3.0-4Kn Support

Securely erase a SATA HDD/SSD without connecting to a computer, or dock your drive for easy access. Make the most of your SATA drives. This standalone hard drive eraser makes it easy to re-use or re-purpose your 2.5” and 3.5” solid-state drives or hard drives, without connecting to a host computer. It works with most SATA SSDs and HDDs, including 4Kn drives, and offers printed confirmation when your drives have been securely erased. 

The SSD/HDD eraser also gives you a single-bay dock for your SATA drive with fast USB 3.0 performance, also known as USB 3.1 Gen 1 (5Gbps).

Industry-recognized erase modes

Using industry-recognized erase modes, you can rest assured that the standalone eraser securely cleans, erases or sanitizes the data from your 2.5” or 3.5” SSD or HDD.

The hard drive eraser supports nine erase modes including Quick Erase, Single and Multi-pass Overwrites, Custom Erase, Secure Erase and Enhanced Secure Erase. The Multi-pass Overwrite (3-Pass Full Disk Overwrite) erase procedures meet the requirements of DoD (5220.22-M) standards.

Wipe sensitive data securely, confirmed with a printed receipt

The hard drive eraser lets you connect to an RS232 serial printer to print a record of the erase procedure and confirm that the erase has been successfully completed. This feature is ideal for IT technicians, system administrators or any departments needing confirmation when erasing sensitive or confidential information. For your reference, the printed receipt clearly shows you the time and date the drive was erased, as well as the erase mode used.

Easy drive management and wide compatibility

For IT technicians or business professionals who need to check files or test different hard drives, the dock makes it easy to hot-swap drives in and out as needed. It features a single SATA bay with a top-loading design for easy access to your drives, which makes it easy to quickly back-up or transfer data to a hard drive or solid-state drive.

With support for SATA I, II, and III and large-capacity drives, including 4Kn drives, this docking station is compatible with virtually any 2.5” or 3.5” SATA SSD or HDD.

The eraser dock also works with 2.5” and 3.5” IDE hard drives, mSATA drives and SATA M.2 drives using a compatible StarTech.com adapter:

IDE hard drives:  Use StarTech.com adapter SAT2IDEADP SATA to 2.5in or 3.5in IDE Hard Drive Adapter for HDD Docks

mSATA drives: Use StarTech.com adapter SAT32MSAT257 mSATA SSD to 2.5in SATA Adapter Converter

M.2 drives: Use StarTech.com adapter SAT32M225 M.2 NGFF SSD to 2.5in SATA Adapter Converter

Hassle-free setup and a compact design

The hard drive eraser is OS independent, which ensures a quick and easy setup. Its compact design and small footprint enables you to easily tuck it into your workspace.

The SDOCK1EU3P2 is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
SDOCK1EU3P2
EAN/UPC
0065030866835,065030866835
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Bus Type: USB 3.0
Chipset ID: Xilinx - Spartan-6
Compatible Drive Types: SATA
Drive Installation: Removable
Drive Size: 2.5in & 3.5in
Interface: USB 3.0
Number of Drives: 1

Performance
4Kn Support: Yes
Erase Modes:
Quick Erase
1-Pass Overwrite
3-Pass Overwrite
7-Pass Overwrite
Custom Erase
Secure Erase
Enhanced Secure Erase
Hot Swap Capability: Yes
Max Drive Capacity: Currently tested with up to 10TB 7200 RPM
Maximum Data Transfer Rate: 5 Gbps
MTBF: 8640 Hours
Port Multiplier: No
S.M.A.R.T. Support: Yes
Type and Rate: USB 3.0 - 5 Gbit/s
 SATA III (6 Gbps)

Connector(s)
Drive Connectors: 2 - SATA Data & Power Combo (7+15 pin) Receptacle
Host Connectors: 1 - USB Type-B (9 pin) USB 3.0 Female
Other Interface(s): 1 - DB 9-pin Serial Male
SoftwareOS Compatibility: OS independent; No software or drivers required
IndicatorsLED Indicators:
1 - 2-Line LCD display on top
1 - Power LED
1 - Activity LED
1 - HPA/DCO Detect LED

Power
Center Tip Polarity: Positive
Input Current: 1.4 A
Input Voltage: 110V-240V AC
Output Current: 5 A
Output Voltage: 12 DC
Plug Type: M
Power Consumption (In Watts): 60
Power Source: AC Adapter Included

Environmental
Humidity: 10% ~ 90% RH
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -10°C to 65°C (14°F to 149°F)

Physical Characteristics
Color: Black
Enclosure Type: Steel and Plastic
Product Height: 2.8 in [70 mm]
Product Length: 5.5 in [140 mm]
Product Weight: 23.2 oz [656 g]
Product Width: 4.8 in [123 mm]

Packaging Information
Shipping (Package) Weight: 4.5 lb [2.1 kg]

What's in the Box
Included in Package:
1 - drive eraser and dock
1 - USB 3.0 cable
1 - universal power adapter (NA/JP, UK, EU, ANZ)
1 - quick-start guide