27" CHG70 Gaming Monitor with Quantum Dot

A billion shades of color

With Quantum Dot technology, Samsung’s QLED Gaming Monitor provides an extreme upgrade in your gaming experience. Quantum dot makes today's games appear more lifelike by delivering a billion shades of accurate color.

HDR changes the game

The CHG70 QLED gaming monitor features support for High Dynamic Range (HDR), so dark areas are darker and bright areas are brighter. See mind-blowing detail and contrast as bright blue skies share the screen with deep shadows and silhouettes.

AMD Radeon FreeSync 2 support

The CHG70 supports AMD’s new Radeon FreeSync™ 2 technology, which gives gamers a smooth, plug-and-play HDR gaming experience with twice the perceivable brightness and color of that offered by the sRGB spectrum without distortion or visual distraction.

Built for speed

Blending its advanced motion blur reduction technology with its superior VA panel, Samsung has created this curved monitor with a super-fast 1ms MPRT (motion picture response time) that lets you enjoy unprecedented gaming performance without motion blur across the entire screen.

Smoother gameplay

The fast 144Hz screen refresh rate ensures you flawlessly smooth action scenes even in games with high frame rates. And you can adjust the refresh rate to 60Hz/120Hz when necessary.

Dazzling detail in wider view

With a pixel density approximately 1.7 times higher than Full HD, the CHG70 delivers game scenes and characters in captivating detail, giving you a panoramic view of the whole battlefield so you can spot your enemy sneaking up on you from any corner.

Curved to pull you in

Designed to meet your everyday gaming needs, the CHG70 features an industry-leading 1,800R curvature that gives you the feeling of being pulled in and wrapped around in your gaming world, much like the way an IMAX screen immerse the audience into the movie.

Light it up

The CHG70's arena lighting feature produces a pulsating lightshow on the wall behind it, adding to the atmosphere and helping you get deeper into the zone.

Gamer-friendly menu

With Samsung’s OSD dashboard menu optimally tailored for gamers, you can have a full view of key game settings at a glance and use shortcut keys to change the settings the way you want them. Set this Good Design Award winner and splash straightaway into the game.

Optimized settings for any game genre

Developed in concert with the Samsung Galaxy Team, the semi-final winner in the LOL World Championship 2016, the CHG70’s factory-calibrated game display modes instantly optimize black gamma levels, contrast ratios, sharpness and color value settings for any game genre, be it FPS, RTS, RPG, or AOS.

See them before they see you

The CHG70’s 20-step Black Equalizer adjusts dark areas in games to whatever brightness level you want, enabling you to spot your enemies crouching in even the darkest of hiding nooks. Its best-in-class 3000:1 contrast ratio keeps images incredibly sharp even in the darkest or brightest scene.

Designed for Gamers

Designed with gamers in mind, the strong dual-hinge stand gives you precise control over how you position the display panel — for the winning edge in any onscreen contest. The CHG70's gamer-friendly design even sports a convenient place to hang your headphones.

Play on… and on and on

The CHG70 features an eye-saver mode which cuts down blue light emissions to a substantial extent. So, play on with reduced eyestrain and greater visual comfort.



Manufacturer Part Number
LC27HG70QQNXZA
EAN/UPC
0887276202075,887276202075
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Model Number

LC27HG70QQNXZA

Screen Size

26.9"

Display Type

VA

Curvature

1800R

Resolution

2560 x 1440

Aspect Ratio

16:9

Brightness

350cd/m2 (Typ.), 300cd/m2 (Min.)

Static Contrast Ratio

3000:1(Typ),2400:1(Min)

Dynamic Contrast Ratio

Mega

HDR

Yes

Viewing Angle (Horizontal/Vertical)

178°(H)/178°(V)

Response Time

1ms (MPRT)
*1ms MPRT spec is based on internal tests. Response time may vary depending on test conditions

sRGB Coverage

Typ 125%, Min 120% (Adobe RGB: Typ 92%, Min 88%)

Color Support

1.07B

Color Gamut (NTSC 1976)

Typ 88%, Min 84%

Power

Type

External Adapter

Power Supply Type

AC 100~240V

Power Consumption (Max)

100 W

Power Consumption (Stand-by)

Less than 0.5 W

Max Stand By Power (DPMS)

Less than 0.5 W

Features

Height Adjustable Stand

145.0mm(±5.0mm)

Wall Mountable

Yes

Eco Saving Plus

Yes

Eye Saver Mode

Yes

Flicker Free

Yes

Quantum Dot Color

Yes (Nano Crystal)

Game Mode

Game Color Mode

Gaming

Yes

Screen Size Optimizer

Yes

Black Equalizer

Yes

Low Input Lag Mode

Yes

Custom Key

Yes

Refresh Rate Optimizor

Yes

Super Arena Gaming UX

Yes

Easy Setting Box

Yes

FreeSync

Yes

Refresh Rate

144Hz

Dimensions (W x H x D)

Product Dimensions With Stand

24.60" x 21.92" x 15.38"

Product Dimensions Without Stand

24.60"x 14.46" x 3.67"

Shipping Dimensions

27.44" x 8.54" x 18.43"

Weight (lb.)

Product Weight With Stand

13.89 lbs

Product Weight Without Stand

10.14 lbs

Shipping Weight

21.16 lbs

Accessories

Other

Quick Setup Guide

Installation Software

Yes (Install CD)

HDMI Cable

Yes

Power Cable

Yes (1.5m)

Display Port Cable

Yes

Inputs

HDMI

2 EA

Audio In (3.5mm)

Yes

Display Port

1 EA

Headphones

Yes

USB Hub

1 (USB Super Charging)

Design

Color

Dark Blue Gray(Matt)

Tilt

-5.0°(±2.0°)~+15.0°(±2.0°)

Swivel

-15.0°(±2.0°)~+15.0°(±2.0°)

Pivot

-2.0°(±2.0°)~+92.0°(±2.0°)

Stand Type

Dual Hinge

Operation Conditions

Temperature

50~104 °F

Humidity

10~80,non-condensing %

Calibration

Factory Tuning

Yes

Color Mode

Custom/High-Brightness/FPS/RTS/RPG/AOS/sRGB/Cinema

Factory Calibration Report

Yes