65" The Frame Customizable Bezel - Oak

Customize The Frame to fit your style.

Our Customizable Frame has the flexibility to fit into any home’s decor. You can change the black bezel to a wood, white or metal frame, perfectly complementing your home.

Customizable Frame.

Choose the perfect frame for your space.

Various color options.

Personalize the look of The Frame to complement your style. All you have to do is choose a customizable frame—walnut, wood, or white—to best suit your place or even the occasion.

Quick and easy installation.

It's effortless to refresh the The Frame's appearance: the customizable frames adhere with magnets. Snap on the frame of your choice to update the view.

Simple and harmonious design.

Each customizable frame fits The Frame seamlessly, accentuating its sleek, clean lines, and crisp angles. Just pick the finish that best suits your style.

 

 

Manufacturer Part Number
VG-SCFM65LW/ZA
EAN/UPC
0887276225890,887276225890
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type

Accessory Type

Customizable Frame

Dimensions

Accessory Size (W x H x D)

57.4" x 1.7" x 0.6" (Top/Bottom)
32.9" x 1.7" x 0.6" (Left/Right)

Shipping Dimensions (W x H x D)

60.8" x 3.5" x 6.9"

Weight

Product Weight

3.0 lbs.

Shipping Weight (lb)

5.1 lbs.

Compatibility

Compatible Models

65" The Frame TVs