Desk-Mount Tablet Stand - Articulating Arm - For iPad or Android

This universal tablet stand lets you integrate your tablet seamlessly into any workspace by clamping it to your desktop or countertop work surface. This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

Customizable positioning

With this highly adjustable tablet stand, you'll be able to integrate your tablet into your workspace for maximum comfort and convenience. The stand features an articulating arm that enables you to easily position your tablet at the perfect height and depth for any application. The tablet holder rotates 360 degrees and can tilt and swivel for optimal position. The tablet holder also has a locking security clamp that lets you ensure your tablet is properly secured.

Hassle-free installation

You can easily secure this tablet stand to your work surface, by clamping it onto your desk or countertop. Plus, the built-in arm discreetly manages your charging cable for a tidy, professional workspace, that enables you to charge your tablet while it's mounted. The tablet holder features a claw mechanism that lets you easily remove and remount your tablet with ease.

Maximum durability

This sturdy tablet holder ensures a secure home for your tablet with a solid-steel design that won’t drop your tablet if it’s bumped or knocked. The tablet stand combines this durable design with a sleek, professional finish that will look great in your home, office or storefront.

The ARMTBLTIW is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
ARMTBLTIW
EAN/UPC
0065030872720,065030872720
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years

Hardware

# of Displays Supported: 1
Height Adjustment: One-Touch (Spring Assisted)
Mounting Options: Desk Clamp
Wallmountable: No

Performance

Display Rotation: 360°
Height Adjustment: Yes
Maximum Arm Extension: 21.3 in [540 mm]
Maximum Display Size: 11"
Pan: 280°
Swivel / Pivot: 360°
Tilt: 180°
Weight Capacity (Per Display): 35.3 oz [1000 g]

Physical Characteristics

Color: White
Enclosure Type: Steel and Plastic
Product Height: 18.8 in [478 mm]
Product Length: 10.9 in [278 mm]
Product Weight: 62.6 oz [1774 g]
Product Width: 8 in [204 mm]

Packaging Information

Shipping (Package) Weight: 90.7 oz [2568 g]

What's in the Box

Included in Package

: 1 - Articulating Tablet Arm

: 1 - Desk Clamp

: 2 - Cable Management Clips

: 1 - EVA Cushion

: 1 - 2.5mm Allen Wrench

: 1 - 3mm Allen Wrench

: 2 - Keys

: 1 - Security Wrench