PRO X299 RAIDER Desktop Motherboard

MAKING YOUR LIFE EASIER IS OUR BUSINESS
Combining quality you can rely on with top performance and clever business solutions are key aspects of the MSI PRO SERIES motherboards. Engineered to gratify even the most demanding professional, these motherboards will fit in any PC. Making your life easier and supporting your business with super stable, reliable and long-lasting top performance.

Manufacturer Part Number
X299 RAIDER
EAN/UPC
0824142148662,824142148662
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports Intel® Core™ X-Series Processor Family for LGA2066 Socket
* This function will be supported depend on the CPU.


Chipset

• Intel® X299 Chipset


Main Memory

• 8 x DDR4 memory slots, support up to 128GB
• Quad channel memory architecture with the CPU that supports up to 4-channels DDR4**
- X-series processor support DDR4 4133+(OC)/4000(OC)/3866(OC)/3800(OC)/3733(OC)/3600(OC)/3466(OC)/3400(OC)/3333(OC)/3200(OC)/3000(OC)/2933(OC)/2800(OC)/2667/2400/2133 MHz*
• Dual channel memory architecture with the CPU that supports up to 2-channels DDR4**
- X-series processor support DDR4 4500+(OC)/4400(OC)/4333(OC)/4266(OC)/4200(OC)/4133(OC)/4000(OC)/3866(OC)/3800(OC)/3733(OC)/3600(OC)/3466(OC)/3400(OC)/3333(OC)/3200(OC)/3000(OC)/2933(OC)/2800(OC)/2667/2400/2133 MHz*
• Supports Intel® Extreme Memory Profile (XMP)
* For the latest information about memory, please visit http://www.msi.com
** Please refer the DIMM Slots section for more details.

Slots


• 4 x PCIe 3.0 x16 slots
- Support x16/x16/x8 mode with the 44-lane CPU.*
- Support x16/x8/x4 modes with the 28-lane CPU.*
- Support x8/x8/x0, x8/x4/x4 modes with the 16-lane CPU.*
• 1 x PCIe 3.0 x1 slots
* Please refer to page 32 for PCIe 3.0 bandwidth table.

 
Multi-GPU

• Supports NVIDIA® SLI™ Technology
• Supports AMD® CrossFire™ Technology

Storage

• Intel® X299 Chipset
• 8 x SATA 6Gb/s ports*
• 2 x M.2 slot (Key M)
- Supports up to PCIe 3.0 x4 and SATA 6Gb/s
- M2_1 slot supports 2242/ 2260 /2280 storage devices
- M2_2 slot supports 2242/ 2260 /2280/ 22110 storage devices
- Supports Intel® Optane™ Memory Ready for all M.2 slots**
• 1 x U.2 port ***
- Supports PCIe 3.0 x4 NVMe storage
• Supports Intel® Smart Response Technology****

* M.2 slots and SATA ports share the same bandwidth. Please refer to user manual for U.2, M.2 & SATA combination table.
** Please refer to user manual for Intel® Optane™ Memory Configuration.
*** PCI_E2 shares bandwidth with U2_1. If you install a PCE_E2 device, the U2_1 will be disabled.
**** The functions will be supported depend on the CPU.


RAID
• Intel® X299 Chipset
- Supports RAID 0, RAID1, RAID 5 and RAID 10 for SATA storage devices
- Supports RAID 0 and RAID1 for M.2 PCIe storage devices*
* M.2 PCIe RAID volume can be created with M.2/Optane Genie. Please refer to user manual for Creating a M.2 PCIe SSD RAID with M.2/Optane Genie.


USB

• Intel® X299 Chipset 
- 8 x USB 3.1 Gen1 (SuperSpeed USB) ports (4 Type-A ports on the back panel, 4 ports available through the internal USB connectors)
- 5 x USB 2.0 (High-speed USB) ports (4 Type-A ports on the back panel, 1 port available through the internal USB connector)
• ASMedia® ASM3142 Chipset
- 2 x USB 3.1 Gen2 (SuperSpeed USB 10Gbps) ports (1 Type-A port and 1 Type-C port on the back panel)
- 1 x USB 3.1 Gen2 Type-C port internal USB connector
• USB 2.0 Hub GL850G
- 3 x USB 2.0 (High-speed USB) ports available through the internal USB connectors.


Audio

• Realtek® ALC1220 Codec
- 7.1-Channel High Definition Audio
- Supports S/PDIF output

 
LAN 

• 1 x Intel® I219-V Gigabit LAN controller

 
Internal I/O Connectors

- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 8 x SATA 6Gb/s connectors
- 2 x USB 2.0 connectors (supports additional 4 USB 2.0 ports)
- 2 x USB 3.1 Gen1 connectors (supports additional 4 USB 3.1 Gen1 ports)
- 1 x USB 3.1 Gen2 Type-C port
- 1 x 4-pin CPU fan connector
- 1 x 4-pin Water Pump connector
- 4 x 4-pin system fan connectors
- 2 x Front panel connectors
- 1 x Front panel audio connector
- 1 x LED extension connector
- 1 x TPM module connector
- 1 x Virtual RAID on CPU connector
- 1 x Thunderbolt add-on card connector

 
Back Panel I/O Ports

- 1 PS/2 keyboard/ mouse combo port
- 1 x Clear CMOS button
- 4 x USB 2.0 Type-A ports
- 4 x USB 3.1 Gen1 Type-A ports
- 1 x LAN (RJ45) port
- 1 x USB 3.1 Gen2 Type-A port
- 1 x USB 3.1 Gen2 Type-C port
- 5 x OFC audio jacks
- 1 x Optical S/PDIF OUT connector


Dimension

• 12 in. x 9.6 in. (30.5 cm x 24.3 cm)
• ATX Form Factor


Mounting

• 9 mounting holes