B118-004-UHD-2 4-Port 4K 3D HDMI Splitter

The B118-004-UHD-2 4-Port 4K 3D HDMI Splitter transmits a UHD 4K x 2K (@ 60 Hz) audio/video signal from an HDMI source, such as a Blu-ray™ player or computer, to four HDMI monitors, projectors or televisions at the same time. Ideal for classrooms, churches, offices, restaurants, bars, trade shows and anywhere else featuring 4K x 2K digital signage, the B118-004-UHD-2 is quick and simple to install with no software or drivers necessary.

Using standard 28 AWG HDMI cabling, this splitter can transmit a 4K x 2K (3840 x 2160) signal up to 15 feet (4 meters). It supports a wide range of audio formats, including DTS-HD, Dolby TrueHD, Dolby Digital Plus, and LPCM 7.1-channel surround sound, as well as 36-bit Deep Color (12 bits per channel). The Full 3D-compliant B118-004-UHD-2 also supports HDMI 2.0 and HDCP 2.2 to ensure its compatibility with the latest audio/video hardware.

Features

Transmits a 4K HDMI A/V Signal to 4 HDMI Displays Simultaneously

  • Recommended for 4K x 2K digital signage in classrooms, churches, offices, restaurants, bars, trade shows, etc.
  • Distributes A/V signals up to 15 ft. (4 m) when used with standard 28 AWG HDMI cable
  • Maintains UHD video resolutions up to 3840 x 2160 @ 60 Hz
  • HDCP 2.2, EDID and HDMI 2.0 compliant to ensure compatibility with latest A/V hardware


Supports the Most Up-To-Date Features and Formats

  • Full 3D
  • DTS-HD, Dolby TrueHD, Dolby Digital Plus and LPCM 7.1-channel surround sound audio
  • 36-bit Deep Color (12 bits per channel)
  • Video amplifier bandwidth of 600 MHz/6 Gbps per channel (18 Gbps total)
  • Lip sync pass-through, xvYCC and x.vColor


Easy to Use Almost Anywhere

  • Plug and play—no software or drivers required
  • Supports desktop use or wall-mounting using included hardware
  • Power supply includes international plug adapters (North America, Europe, U.K. and Australia)


TAA-Compliant

  • Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Manufacturer Part Number
B118-004-UHD-2
EAN/UPC
0037332200655,037332200655
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

INPUT

External Power Supply Input Specs (V / Hz / A): 100-240V, 50/60HZ, 0.35A
External Power Supply Output Specs (V / A): 5V, 2A
External Power Supply Cord Length (ft.): 4
External Power Supply Cord Length (m.): 1.2
External Power Supply Plug(s): NEMA 5-15P North America; CEE 7/16 Schuko; BS 1363 UK; AS/NZS 3112 Australia
External Power Supply Certifications: CE; FCC; UL; cUL; TUV; CCC; PSE; C-Tick; GS; RoHS
Bus Powered: No


USER INTERFACE, ALERTS & CONTROLS

LED Indicators: (x1) Green (Power), (x2) Orange (Signal)


PHYSICAL

Shipping Dimensions (hwd / cm): 5.51 x 21.41 x 16.41
Shipping Weight (kg): 0.63
Material of Construction: Metal
Color: Black
Rackmountable: Yes


ENVIRONMENTAL

Operating Temperature Range: 32 to 104 F (0 to 40 C)
Storage Temperature Range: 5 to 122 F (-15 to 50 C)
Relative Humidity: 0% to 85% RH, Non-Condensing


COMMUNICATIONS

Signal Range (m): 7


CONNECTIONS

Ports: 4
Side A - Connector 1: HDMI (FEMALE)
Side B - Connector 1: (4) HDMI (FEMALE)
Connector Plating: Nickel


FEATURES & SPECIFICATIONS

Max Supported Video Resolution: 3840 x 2160 @ 60Hz
HDMI Specification: 2.0
HDCP Specification: 2.2
Audio Specification: DTS-HD, Dolby TrueHD, Dolby Digial Plus, and LPCM 7.1 Channel Surround Sound
Driver Required: No
Max Supported Color Depth: 36-bit Deep Color
EDID Compatible: Yes
3D Video Supported: Yes


CERTIFICATIONS

Certifications: Tested to FCC, CE, ROHS


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty