The B118-002-UHD-2 2-Port 4K 3D HDMI Splitter transmits a UHD 4K x 2K (@ 60 Hz) audio/video signal from an HDMI source, such as a Blu-ray™ player or computer, to two HDMI monitors, projectors or televisions at the same time. Ideal for classrooms, churches, offices, restaurants, bars, trade shows and anywhere else featuring 4K x 2K digital signage, the B118-002-UHD-2 is quick and simple to install with no software or drivers necessary.
Using standard 28 AWG HDMI cabling, this splitter can transmit a 4K x 2K (3840 x 2160) signal up to 15 feet (4 meters). It supports a wide range of audio formats, including DTS-HD, Dolby TrueHD, Dolby Digital Plus, and LPCM 7.1-channel surround sound, as well as 36-bit Deep Color (12 bits per channel). The Full 3D-compliant B118-002-UHD-2 also supports HDMI 2.0 and HDCP 2.2 to ensure its compatibility with the latest audio/video hardware.
Note:
SpecificationsINPUT
External Power Supply Input Specs (V / Hz / A): 100-240V, 50/60HZ, 0.35A
External Power Supply Output Specs (V / A): 5V, 2A
External Power Supply Cord Length (ft.): 4
External Power Supply Cord Length (m.): 1.2
External Power Supply Plug(s): NEMA 5-15P North America; CEE 7/16 Schuko; BS 1363 UK; AS/NZS 3112 Australia
External Power Supply Certifications: CE; FCC; UL; cUL; TUV; CCC; PSE; C-Tick; GS; RoHS
Bus Powered: No
LED Indicators: (x1) Green (Power), (x2) Orange (Signal)
Shipping Dimensions (hwd / cm): 5.51 x 18.39 x 16.41
Shipping Weight (kg): 0.45
Material of Construction: Metal
Color: Black
Rackmountable: Yes
Operating Temperature Range: 32 to 104 F (0 to 40 C)
Storage Temperature Range: 5 to 122 F (-15 to 50 C)
Relative Humidity: 0% to 85% RH, Non-Condensing
Signal Range (m): 7
Ports: 2
Side A - Connector 1: HDMI (FEMALE)
Side B - Connector 1: (2) HDMI (FEMALE)
Connector Plating: Nickel
Max Supported Video Resolution: 3840 x 2160 @ 60Hz
HDMI Specification: 2.0
HDCP Specification: 2.2
Audio Specification: DTS-HD, Dolby TrueHD, Dolby Digial Plus, and LPCM 7.1 Channel Surround Sound
Driver Required: No
Max Supported Color Depth: 36-bit Deep Color
EDID Compatible: Yes
3D Video Supported: Yes
Certifications: Tested to FCC, CE, ROHS
Product Warranty Period (Worldwide): 3-year limited warranty