AB4000 EW is a high-performance antenna booster to compensate signal loss on long antenna cables. One AB4000 EW can compensate 3.5 to 17.5 dB of cable attenuation. Up to two boosters can be cascaded in case of extremely long cable runs. The AB4000 EW comes in a rugged, waterproof metal housing and features an in-line power LED display and cable length adjustment switches. It works with all active and passive AKG antennas, RA4000 B/EW, RA4000 EW, SRA2 B/EW and SRA2 EW, and operates in a frequency range from 470MHz to 952MHz.
Note:
General Specifications
Switching bandwidth (from/to)470 to 952 MHz
Operating temperature range-10 to 50 Celsius
Dimensions
Length110 mm
Height50 mm
Width50 mm
Net Weight150 g
Antenna Input
Amount1
TypeBNC
GenderFemale
NoteRF input (50 Ohms)
Recommended load impedance50 Ohms
Antenna Output
Amount1
TypeBNC
GenderFemale
NoteRF output (50 Ohms)
Recommended load impedance50 Ohms
Design
Finishblack
Bodymetal