MX Anywhere 2S Mouse

REVOLUTIONARY MULTI-COMPUTER CONTROL

Meet the compact and powerful MX Anywhere 2S, the mouse that gives you superpowers. MX Anywhere 2S works wherever you do – coffee shops, airplane seats, hotel rooms and off-site meetings – and works seamlessly across three computers including navigating and copy-pasting between them.

TAKE MULTI-COMPUTER TO A WHOLE NEW LEVEL

Unleash the potential of MX Anywhere 2S by using Logitech Flow, for the smoothest workflow between computers. You'll be able to move your mouse cursor across three computers and even copy/paste text, images and files from one computer to another.

TRACKS ANYWHERE

MX Anywhere 2S is the performance mouse for those whose work happens everywhere. Its brand new 4000-dpi Darkfield™ sensor tracks flawlessly virtually anywhere, even on glass.

READY WHEN YOU ARE

Charge quickly and get enough power for a full day of usage in only 3 minutes, with no down time while recharging. A full charge can last up to 70 days.

HYPER-FAST SCROLL

Whiz through long documents or web pages with a single spin of the wheel. When you need more precision, press the wheel to shift to click-to-click scrolling.

EASY-SWITCH AND DUAL CONNECTIVITY

Connect MX Anywhere 2S via the included Logitech Unifying Receiver or Bluetooth® low energy technology. Thanks to Logitech Easy-Switch™ technology, pair up to three devices and easily switch between them with the touch of a button.

SCULPTED, COMPACT SHAPE

Crafted to fit your hand, this comfortable mobile mouse provides the control you need at home, at work, or on the go.

Manufacturer Part Number
910-005156
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions

Mouse

  • Height x Width x Depth: 61.6 mm x 100.3 mm x 34.4 mm
  • Weight: 106 g

Unifying Receiver

  • Height x Width x Depth: 14.9 mm x 14.3 mm x 6.5 mm
  • Weight: 1.63 g
System RequirementsBluetooth
  • Required: Bluetooth low energy technology
    Windows® 8 or later
    Mac OS X 10.10 or later
Unifying Receiver
  • Required: Available USB port
    Windows 10 or later, Windows 8, Windows 7
    Mac OS X 10.10 or later

USB port or Bluetooth low energy technology
Internet connection for software download

Technical Specifications

Sensor technology: Darkfield high precision

Nominal value: 1000 dpi

DPI (Minimal and maximal value): 200 to 4000 dpi (can be set in increments of 50 dpi)

Battery life: up to 70 days on a single full charge*
*Battery life may vary on user and computing conditions.

Battery: rechargeable Li-Po (500 mAh) battery.

Indicator Lights (LED:
1 LED for battery status
3 LEDs for Easy-Switch on the bottom of the device

Number of buttons: 7

Gesture button: Yes

Scroll Wheel:Yes, with Smartshift

Standard and Special buttons: Back/Forward, Tilt wheel and middle click

Wireless operating distance: 10m

Wireless technology: Advanced 2.4 GHz wireless technology

Optional software: Logitech Options and Logitech Flow

Warranty Information

1-Year Limited Hardware Warranty

Package Contents

Mouse
Unifying receiver
Micro-USB cable for recharging
User documentation

Part Number

Graphite: PN 910-005156