Save space while improving the appearance of your work area, with this low-profile TV wall mount. The mount sits close to the wall to support a VESA Mount compliant TV from 37” to 70”, and offers anti-theft protection.
Low-profile design for meeting areas or digital signage
Mount your flat-screen TV or monitor in a location that's convenient for visitors, clients or employees. The wall mount safely and securely supports your TV in a fixed position, less than an inch (22 mm) from the wall, to provide a sleek, low-profile look.
It’s ideal for lobbies, hallways, boardrooms, works areas, customer-facing areas or for creating digital signage. The wall mount supports most 37” to 70” (940 to 1778 mm) LED or LCD flat panel TVs weighing up to 88 lb. (40 kg).
Anti-theft protection
Engineered with heavy-duty steel, the robust steel TV wall mount securely supports your flat-screen TV, to protect your investment. Ideal for areas with high traffic and minimal supervision, the TV mount features a steel bar that can be locked into place with a padlock (purchased separately) to protect your TV or monitor against theft.
Easy setup
A built-in level helps to ensure your TV is aligned in a straight position on your wall, to ensure optimum viewing.
The FPWFXBAT is backed by a StarTech.com 5-year warranty and free lifetime technical support.
Note:
Warranty Information
Warranty: 5 Years
Hardware
# of Displays Supported: 1
Articulating: No
Cable Management: No
Mounting Options: Wall-Mount
VESA Hole Pattern(s)
: 200x200 mm
: 300x300 mm
: 400x200 mm
: 400x400 mm
: 600x400 mm
: 800x400 mm
Performance
Maximum Display Size: 70"
Minimum Display Size: 37"
Weight Capacity (Per Display): 88.4 lb [40 kg]
Physical Characteristics
Color : Black
Enclosure Type: Steel and Plastic
Product Height: 17.3 in [440 mm]
Product Length: 0.9 in [22 mm]
Product Weight: 8.6 lb [3.9 kg]
Product Width: 38.8 in [985 mm]
Packaging Information
Shipping (Package) Weight 9 lb [4.1 kg]
What's in the Box
Included in Package
: 1 - wall mount
: 1 - safety bar
: 2 - adapter brackets
: 1 - level
: 2 - decorative covers
: 4 - decorative cover screws
: 4 - M5x14 mm screws
: 4 - M6x14 mm screws
: 4 - M8x50 mm screws
: 4 - M6x30 mm screws
: 4 - M8x30 mm screws
: 4 - rectangular washers
: 8 - small spacers
: 8 - large spacers
: 6 - screws
: 6 - concrete anchors
: 6 - circular washers
: 1 - instruction manual