The REALiS WUX500ST Pro AV Short Throw LCOS Projector delivers exceptional image quality with 5000 lumens of brightness and a high contrast ratio of 2000:1 – all enhanced by Canon’s advanced AISYS optical technology. Placed just 4 feet from the screen, it produces a large, 100-inch native WUXGA resolution (1920 x 1200) resolution picture for sharp, bright and highly detailed results, with excellent color reproduction and contrast.
An impressive short throw ratio of 0.56:1, significant 0-75% vertical lens shift and compact, lightweight design help ensure installation is flexible and convenient, even in tight or constricted spaces. Built-in HDBaseT and Wi-Fi® connectivity also help to make set up simple.
The REALiS WUX500ST incorporates an exceptional combination of features, making it stand out in the market as an ideal choice for a variety of uses including museums and galleries, simulation, corporate, government, higher education and more.
Exceptional Image Quality
With a Native WUXGA Resolution (1920 x 1200), a brightness of 5000 lumens, a 2000:1 contrast ratio, plus Canon’s cutting-edge optical technologies, all of these contribute to outstanding image quality. The latest LCOS panel combined with AISYS-enhancement heightens that quality further, along with a Genuine Canon Lens and advanced color management system.
Flexible Installation
The compact size of the WUX500ST along with a relatively light weight of just 13.9 lbs., in combination with its short throw ratio of 0.56:1 and a significant Lens Shift range (0–75% Vertical and 10% ± Horizontal), helps make installation incredibly versatile, even in challenging settings. A variety of advanced settings also allow further optional adjustments, including 4-point independent Keystone Correction, which allows the corners of the image to be independently altered for maximum focus and image reproduction.
Versatile Connectivity and Network Management
The REALiS WUX500ST comes with a variety of industry-standard interfaces including HDMI®, DVI-I, USB, RJ-45 and RS-232C, plus Audio Inputs. HDBaseT is built in which transmits uncompressed HD video, audio and control signals over one single LAN cable, up to 100 meters. Wi-Fi® is built in so multiple PCs can connect via Network Multi Projection (NMPJ). This projector is also compatible with Crestron Room View and AMX Device Discovery for added convenience and control.
Peace of Mind
The REALiS WUX500ST is backed by the Canon Three-Year Projector and Lamp Limited Warranty (120-day lamp coverage). Our Professional Service & Support is award-winning. It includes both a Three-Year Advanced Warranty Service Exchange Program and a Service Loaner Program.
Note:
Projector Specifications
Imaging Device: 0.71”, Reflective LCOS Panel x3
Aspect Ratio: 16:10
Native Resolution: 1920 x 1200 (WUXGA)
Brightness: 5000 Lumens / 3460 Lumens *2
Uniformity: 80%
Contrast Ratio: 2000:1
Digital Keystone: V: ±12°, H: ±12°
Optics
F Number, Focal Length: F2.7, 8.8mm
Zoom: Fixed
Electronic Zoom: 12x Maximum
Focus: Manual
Image Size: 30 – 300" *3
Amount of Lens Shift: V: 0 – 75%, H: ±10%
Throw Ratio: 0.56:1 *2
Image Adjustments
Image Modes: Standard, Presentation, Dynamic, Photo/sRGB, Video, User (1–5)
Color Adjustment: Color Level, Color Balance, Color Temperature, Gains of RGB, Offsets of RGB
Screen Color Correction: Normal, Greenboard, Adjust
Mounting: Upward, Downward, Table, Ceiling
Adjustable Feet: Bottom front: 2 places (Maximum elevation 6°)
Image Signals
Scanning Frequency: H: 15.734kHz – 75.000kHz, V: 24.000Hz – 60.317Hz
Analog PC Input: WUXGA / UXGA / WSXGA+ / SXGA+ / WXGA+/ FWXGA / WXGA / SXGA / XGA / SVGA / VGA
Digital PC Input: WUXGA / UXGA / WSXGA+ / SXGA+ / WXGA+/ FWXGA / WXGA / SXGA / XGA / SVGA / VGA
Component Video Input: 1080p / 1080i / 720p / 576p / 576i / 480p / 480i
Digital Video Input: 1080p / 1080i / 720p / 576p / 480p
Dot Clock: 162MHz (Maximum)
HDBaseT™ Input: Equivalent to the input signals for HDMI terminal
USB Data Transfer: JPEG still images only
Terminals
DVI-I: Digital PC / Analog PC input
HDMI: Digital PC / Digital Video input
RJ-45: Network Connection (1000BASE-T / 100BASE-TX / 10BASE-T)
Dsub15: Analog PC / Component Video input
Dsub9 (Control): RS-232 Connection
USB Type A: USB Connection
Mini Jack: Audio input x2, Audio output x1
Mini Jack (Remote): Wired remote control connection
Remote Control
Wireless Remote: Infrared (supplied) / Wired (optional)
Built-In Sound
Internal Amplifier: 5W, Monaural
Lamp
Type: Super High Pressure Lamp
Life: 3000H / 5000H
Power: 280 / 200W *2
Ratings
Fan Noise: 38 / 30 dB *2
Power Consumption: 395 / 295W *2
Standby Power Consumption: 1.8 – 0.2W *4
Heat Dissipation: Up to 0000 BTU/h
Power Voltage: AC100 – 240V, 50/60Hz
Operating Temperature: 32°F – 104°F (0°C – 40°C), 20%RH – 85%RH
Storage Temperature: -4°F – 140°F (-20°C – 60°C)
Dimensions (W x H x D): 13.26 x 5.35 x 16.33 in. (337 x 136 x 415mm)
Weight: 13.88 lbs. (6.3kg)