The REALiS WUX500ST D Pro AV Short Throw LCOS Projector delivers exceptional image quality with 5000 lumens of brightness and a high contrast ratio of 2000:1, all enhanced by Canon’s advanced AISYS optical technology. Featuring a DICOM Simulation Mode to reproduce medical images such as X-rays, CAT scans and MRIs for non-diagnostic purposes, it’s also possible to project two different image sources side-by-side – ideal for comparison of medical images and more.
The REALiS WUX500ST D produces a large, 100-inch native WUXGA resolution (1920 x 1200) image from only 4 feet away. With the REALiS WUX500ST D, pictures are sharp, bright and highly detailed, with excellent color reproduction and contrast. An impressive short throw ratio of 0.56:1 in combinations with a significant vertical lens shift of 0–75% and a compact, lightweight design help ensure installation is flexible and convenient, even in tight or constricted spaces. Built-in HDBaseT and Wi-Fi® connectivity also help to make set up simple.
The REALiS WUX500ST D incorporates an exceptional combination of features, including DICOM Simulation Mode, making it stand out in the market for a variety of uses including medical training, medical conferences and higher education.
DICOM Simulation Mode
The WUX500ST D offers a DICOM Simulation Mode (Blue Base and Clear Base color temperature settings) that can reproduce medical images such as X-rays, CAT scans and MRIs for non-diagnostic purposes. By optimizing the gradation and luminance of grayscale images, subtle details and variations can be clearly identified for valuable learning opportunities. For added flexibility, it also provides a Picture by Picture mode to accommodate a variety of teaching styles. In Picture by Picture mode, one input can be set to show in DICOM Simulation Mode while the other is in a different mode allowing for a variety of display options.
Exceptional Image Quality
Native WUXGA Resolution (1920 x 1200), 5000 lumens brightness and 2000:1 contrast ratio, plus Canon’s advanced optical technologies all contribute to outstanding image quality. The LCOS panel in combination with AISYS-enhancement heightens that quality. The quality is further enhanced by a Genuine Canon Lens and advanced color management system.
Flexible Installation The WUX500ST D’s compact design and lightness (it weighs just 13.9 lbs.), combined with its short throw ratio of 0.56:1 and significant Lens Shift range (75% Vertical and 10% Horizontal), helps make installation incredibly versatile, even in challenging settings. A variety of advanced settings also allow further optional adjustments, including 4-point Keystone Correction, which allows the corners of the image to be independently altered for maximum focus and image reproduction.
Versatile Connectivity and Network Management
The REALiS WUX500ST D comes with a variety of industry-standard interfaces including Wi-Fi®, so multiple PCs can connect via Network Multi Projection (NMPJ), and HDBaseT, which transmits uncompressed HD video, audio and control signals over one single LAN cable, up to 100 meters. Other ports include, HDMI®, DVI-I, USB Type A, controls RJ-45 and RS-232C, plus Audio Inputs. This projector is also compatible with Crestron Room View and AMX Device Discovery for added convenience and control.
Peace of Mind
The REALiS WUX500ST D is backed by the Canon Three-Year Projector and Lamp Limited Warranty (120-day lamp coverage). Our Professional Service & Support is award-winning. It includes both a Three-Year Advanced Warranty Service Exchange Program and a Service Loaner Program.
Note:
Projector Specifications
Imaging Device: 0.71”, Reflective LCOS Panel x3
Aspect Ratio: 16:10
Native Resolution: 1920 x 1200 (WUXGA)
Brightness: 5000 Lumens / 3460 Lumens *2
Uniformity: 80%
Contrast Ratio: 2000:1
Digital Keystone: V: ±12°, H: ±12°
Optics
F Number, Focal Length: F2.7, 8.8mm
Zoom: Fixed
Electronic Zoom: 12x Maximum
Focus: Manual
Image Size: 30 – 300" *3
Amount of Lens Shift: V: 0 – 75%, H: ±10%
Throw Ratio: 0.56:1 *2
Image Adjustments
Image Modes: Standard, Presentation, Dynamic, Photo/sRGB, Video, User (1–5), DICOM SIM*5
Color Adjustment: Color Level, Color Balance, Color Temperature, Gains of RGB, Offsets of RGB
Screen Color Correction: Normal, Greenboard, Adjust
Mounting: Upward, Downward, Table, Ceiling
Adjustable Feet: Bottom front: 2 places (Maximum elevation 6°)
Image Signals
Scanning Frequency: H: 15.734kHz – 75.000kHz, V: 24.000Hz – 60.317Hz
Analog PC Input: WUXGA / UXGA / WSXGA+ / SXGA+ / WXGA+/ FWXGA / WXGA / SXGA / XGA / SVGA / VGA
Digital PC Input: WUXGA / UXGA / WSXGA+ / SXGA+ / WXGA+/ FWXGA / WXGA / SXGA / XGA / SVGA / VGA
Component Video Input: 1080p / 1080i / 720p / 576p / 576i / 480p / 480i
Digital Video Input: 1080p / 1080i / 720p / 576p / 480p
Dot Clock: 162MHz (Maximum)
HDBaseT™ Input: Equivalent to the input signals for HDMI terminal
USB Data Transfer: JPEG still images only
Terminals
DVI-I: Digital PC / Analog PC input
HDMI: Digital PC / Digital Video input
RJ-45: Network Connection (1000BASE-T / 100BASE-TX / 10BASE-T)
Dsub15: Analog PC / Component Video input
Dsub9 (Control): RS-232 Connection
USB Type A: USB Connection
Mini Jack: Audio input x2, Audio output x1
Mini Jack (Remote): Wired remote control connection
Remote Control
Wireless Remote: Infrared (supplied) / Wired (optional)
Built-In Sound
Internal Amplifier: 5W, Monaural
Lamp
Type: Super High Pressure Lamp
Life: 3000H / 5000H
Power: 280 / 200W *2
Ratings
Fan Noise: 38 / 30 dB *2
Power Consumption: 395 / 295W *2
Standby Power Consumption: 1.8 – 0.2W *4
Heat Dissipation: Up to 0000 BTU/h
Power Voltage: AC100 – 240V, 50/60Hz
Operating Temperature: 32°F – 104°F (0°C – 40°C), 20%RH – 85%RH
Storage Temperature: -4°F – 140°F (-20°C – 60°C)
Dimensions (W x H x D): 13.26 x 5.35 x 16.33 in. (337 x 136 x 415mm)
Weight: 13.88 lbs. (6.3kg)