Feature-rich and versatile
A 15.6" laptop built for ultimate productivity and performance. Featuring top of the line security features and flexible docking options.
Note:
Processor
6th Generation Intel® Core™ i5-6300U (Dual Core, 2.4GHz, 3MB cache)
Operating System (Dell recommends Windows 10 Pro.)
Windows 7 Professional English 64bit (Includes Windows 10 Pro License)
Microsoft Office
Microsoft Office Trial
Memory2
8GB (1x8GB) DDR4 Memory
Hard Drive
M.2 256GB Solid State Drive SATA
Video Card
Intel Core i5-6300U Processor Base, Integrated Intel HD Graphics 520
Display
15.6” FHD (1920 x 1080) Non-Touch LCD with Mic/Camera, WWAN Capable
Keyboard
Dual Pointing US English Keyboard with Backlight
Warranty
1Yr Onsite Service
Security Software
No Anti-Virus Software
Ports
2 USB 3.0 (one with PowerShare)
1 RJ-45
1 HDMI
1 VGA
1 Display Port over USB Type-C™
Slots
Power Supply Unit: 65W adapter for UMA
Chassis
Backup Options
Dell Client Command Suite available
Security Options
Dell Client Command Suite
Optional Dell Data Security and Management Software
Dimensions
Height: 23.25 mm (9”) x 376 mm (14.8”) x 250.65 mm (9.87”)
Weight:1.90 kg (4.19 lbs)
Wireless
Intel® Dual-Band Wireless-AC 8265 Wi-Fi + BT 4.2 Wireless Card
Primary Battery
Primary 4-cell 68W/HR Battery
Regulatory
Energy Star 6.1 (available in selected configurations), FCC, UL, Anti-thunder certification
Product Safety, EMC and Environmental Datasheets
Dell Regulatory Compliance Home Page
Dell and the Environment