Core i7 Hexa-core i7-7800X 3.5GHz Desktop Processor

THE LAST WORD IN PC PERFORMANCE

More power, more battery-life, and more high-quality entertainment – with the Intel® Core™ i7 processor, you get more of what makes a computer great.

Equipped with Intel® Turbo Boost Technology 2.0, your computer will have the unprecedented power and responsiveness to help your productivity soar. Smooth streaming for 4K premium content and HD entertainment enable immersive, full screen 4K and 360-degree experiences for incredibly vivid gaming and remarkable viewing. Plus, you will wield the power to create, edit, and share 4K and 360-degree content – all with the lightning speed data transfers of Thunderbolt™ 3 technology. It’s performance and versatility like never before.

Manufacturer Part Number
BX80673I77800X
EAN/UPC
0735858344302,735858344302,5032037105095,0735858344319,735858344319
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials

  • Product CollectionIntel® Core™ X-series Processors
  • Code NameProducts formerly Skylake
  • Vertical SegmentDesktop
  • Processor Numberi7-7800X
  • StatusLaunched
  • Launch DateQ2'17
  • Lithography14 nm

Performance

  • # of Cores6
  • # of Threads12
  • Processor Base Frequency3.50 GHz
  • Max Turbo Frequency4.00 GHz
  • Cache8.25 MB L3
  • Bus Speed8 GT/s DMI3
  • # of QPI Links0
  • TDP140 W

Supplemental Information

  • Embedded Options AvailableNo
  • Conflict FreeYes

Memory Specifications

  • Max Memory Size (dependent on memory type)128 GB
  • Memory TypesDDR4-2400
  • Max # of Memory Channels4
  • ECC Memory Supported No

Expansion Options

  • Scalability1S Only
  • PCI Express Revision3.0
  • Max # of PCI Express Lanes28

Package Specifications

  • Sockets SupportedFCLGA2066
  • Max CPU Configuration1
  • Thermal Solution SpecificationPCG 2017X
  • Low Halogen Options AvailableSee MDDS

Advanced Technologies

  • Intel® Optane™ Memory Supported Yes
  • Intel® Turbo Boost Technology 2.0
  • Intel® Hyper-Threading Technology Yes
  • Intel® Virtualization Technology (VT-x) Yes
  • Intel® Virtualization Technology for Directed I/O (VT-d)Yes
  • Intel® 64 Yes
  • Instruction Set64-bit
  • Instruction Set ExtensionsSSE4.1/4.2, AVX 2.0, AVX-512
  • Enhanced Intel SpeedStep® TechnologyYes

Security & Reliability

  • Intel® AES New InstructionsYes
  • Execute Disable Bit Yes