ASUS GeForce GT 1030 2GB Phoenix Fan OC Edition HDMI DVI Graphics
The Best for Your Compact Build
ASUS Phoenix GeForce® GT 1030 comes equipped with a dual ball-bearing fan for a 2X longer card lifespan and the fan is IP5X dust-resistant for improved reliability. Industry-exclusive Auto-Extreme Technology with Super Alloy Power II components for superior stability. ASUS Phoenix GeForce® GT 1030 also has GPU Tweak II for intuitive performance tweaking.
IP5X-Certified Dust
Resistance
Longer Fan Lifespan
ASUS fan design is certified under the International Protection Marking (IP code) as IP5X dust resistant for improved reliability and optimal fan performance, even under severe conditions.
Note:
NVIDIA GeForce GT 1030
PCI Express 3.0
OpenGL®4.5
GDDR5 2GB
OC Mode - GPU Boost Clock : 1531 MHz , GPU Base Clock : 1278 MHz
Gaming Mode (Default) - GPU Boost Clock : 1506 MHz , GPU Base Clock : 1252 MHz
384
6008 MHz ( )
64-bit
DVI Max Resolution : 1920x1200
DVI Output : Yes x 1 (Native) (DVI-D)
HDMI Output : Yes x 1 (Native)
HDCP Support : Yes
ASUS GPU Tweak II & Driver
7.3 " x 4.4 " x 1.4 " Inch
18.4 x 11.1 x3.6 Centimeter
. Note that the actual boost clock will vary depending on actual system conditions. For more information, please visit http://www.geforce.com/