Acrobat 2017 Pro

Manufacturer Part Number
65280915
EAN/UPC
0883919273808,883919273808
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirement:

Processor:

  • Intel processor
Operating System:
  • Mac OS X v10.10, Mac OS X v10.11, or macOS v10.12
Hard Disk:
  • 2.75 GB of available free space
Memory:
  • 1 GB of RAM
Optical Drive:
  • DVD-ROM
Others:
  • 1024x768 screen resolution
  • Safari 8.0 for Mac OS X v10.10, Safari 9.0 for Mac OS X 10.11, Safari 10.0 for macOS v10.12 (browser plug-in for Safari is supported on 64-bit Intel processor only)
  • Video hardware acceleration (optional)
Note:
  • This software will not operate without activation. Internet connection and registration are required for software activation, validation of subscriptions, and access to online services.