Note:
Enclosure Color
Black
Active Area (mm)
47.62" x 26.78" / 1209.60 mm x 680.40 mm
Bezel
No-Bezel
Number of Colors
16.7 million
Aspect Ratio
16:9
Resolution
1920 x 1080 @ 60hz
Diagonal Size
54.6'' diagonal, Active matrix TFT LCD (LED)
Monitor Width
50.50" / 1282.68 mm
Monitor Height
29.66" / 753.48 mm
Monitor Depth
2.01" / 51.0 mm
Viewing Angle
Horizontal: ±89° or 178° total / Vertical: ±89° or 178° total
Response Time-total (typical)
12 msec
Surface Treatment
Clear
Touch Interface
USB
Power Supply
AC internal
Input Voltage
100 - 240 VAC 50/60Hz
Power Consumption (Typical)
Monitor Only
(Typical at 120V at 60Hz):
ON: 106.7W
SLEEP: 1.8W
OFF: 0.03W
(Typical at 230V at 50Hz):
ON: 104.5W
SLEEP: 2.7W
OFF: 0.49W
Operating Temperature
Portrait/Landscape Mode: 0°C to 40°C / 32°F to 104°F
Table top Mode and with Intel OPS modules: 0° C to 35° C OR 32°F to 95°F
Storage Temperature
-20°C to 60°C / -4°F to 140°F
Humidity
Operating: 20% to 80%
Storage: 10% to 90%
MTBF
50,000 hours demonstrated
Availability
Worldwide