BOOST WORKFORCE EFFICIENCY, TASK ACCURACY AND CUSTOMER SERVICE
Mobile workers inside and outdoors all have one thing in common: in order to achieve maximum efficiency, they need on-the-go access to business information. Since business needs are always changing and mobile technologies are ever-evolving; choosing a mobile computer that can keep up is challenging. Introducing the Workabout Pro 4, the mobile computer with the flexibility you need to meet your requirements, today and tomorrow.
Note:
PHYSICAL CHARACTERISTICS
Dimensions: LONG: 8.78 in. x 2.95 in./3.94 in. x 1.22 in./1.65 in.
(223 mm x 75/100 mm x 31/42 mm)
Weight: Long: 18.6 oz./526 g
Display: 3.7 in. VGA/QVGA (640x480)
Transflective color; touch display
Sunlight visibility with 240 cd/m² brightness
Keyboard: Alpha Numeric (long models)
High reliability keypad ultra-white backlight
Expansion Ports: Micro SD slot; 100 Pin Expansion Interface; dedicated USB port; audio port; Scanner Interface
Camera: Color, 8 MP, autofocus, 4X digital zoom, Bright LED flash, video capable
Power: PowerPrecision Li-Ion batteries
High Capacity 4400 mAh
PERFORMANCE CHARACTERISTICS
CPU: Sitara™ AM37x ARM Cortex™-A8 1GHz processor
Memory: 512 MB RAM/ 4 GB Flash
Operating System: Microsoft® Windows® Embedded Handheld 6.5.3
Bundled Applications: Internet Explorer® 6; Wordpad®; ActiveSync®; Microsoft Office (WEHH 6.5 only)
Additional Software: Kiosk; MobiControl; Total Recall/TweakIt/Dr. Debug; A.R.C.; Windows® Mobile Device Center
Terminal Emulation: TekTerm; Wavelink TE
BARCODE SCANNER
2-D imager; NOTE: All scan engines are available factory configured or user installable as either an end cap or slim pod.
USER ENVIRONMENT
Operating Temp.: -20°C to +50°C (-4°F to +122°F)
Storage Temp.: -40°C to +60°C (-40°F to +140°F)
Humidity: 5% to 95% non-condensing
IP Sealing: IP65, IEC 60529
Drop Specification: 1.5 m (5 ft.), 26 drops to polished concrete (powered with options and accessories);
multiple 1.8 m (6 ft.) drops to polished concrete
ESD: ± 8kV contact, ± 15kV air discharge
WIRELESS DATA AND VOICE COMMUNICATIONS
WWAN Radio: UMTS/HSPA+ WAN radio (data only in the Americas) with GPS receiver (supports AGPS, GLONASS and SBAS)
WLAN Radio: 802.11a/b/g/n; optional diversity antenna module available
WLAN Data Rates: 802.11a - up to 54 Mbps
802.11b/g - up to 54 Mbps
802.11n @ 2.4 GHz - up to 72.2 Mbps
802.11n @ 5 GHz - up to 72 Mbps
WLAN Security: WEP (40 or 104 bit); WPA/WPA2 Personal; WPA/WPA2 Enterprise – EAP-TTLS (PAP, MSCHAP, MSCHAPv2), EAP-TLS, PEAPv0-MSCHAPv2, PEAPv1-EAP-GTC, EAP-FAST, TKIP, AES; Wi-Fi CCXv4 certified
Bluetooth: Integrated Bluetooth V2.0+EDR
Bluetooth coexistence (v2.1 available Q2 2014)
GPS: GPS/Wi-Fi diversity antenna module (supports AGPS and SBAS)
VOICE, SPEECH AND AUDIO
Voice over WWAN; Push-to-talk – Voice over Wi-Fi (VoWiFi) capable; optional headset adapter module to support speech picking applications; integrated microphone and receiver with high volume 86dBA beeper (95dBA beeper with extended range laser)
ACCESSORIES
Optional single slot cradle, 4 slot cradle, 4 slot spare battery charger, vehicle power outlet adapter, vehicle cradle accessory, pistol grip, hand strap, wrist strap, holsters, protective carrying cases and rubber boots
REGULATORY
Worldwide Safety, EMC, RF, Laser approvals; CE Mark; E Mark (vehicle cradles); RoHS compliant; WEEE compliant; REACH compliant
WARRANTY
Subject to the terms of Zebra's hardware warranty statement, the Workabout Pro 4 is warranted against defects in workmanship and materials for a period of 1 (one) year from the date of shipment. For complete warranty statement, please visit: http://www.zebra.com/warranty
SERVICES AND SUPPORT
Service from the Start Primary: A unique service that covers normal wear and tear as well as accidental damage to internal and external components. Includes a collection option with pre-paid ground freight on return shipments