Single Display Desk LCD/LED Monitor Articulated Arm

The Visidec Focus VF-AT-B is the ideal ergonomic and space saving desk mount for any home or office. Its elegant design and polished aluminium finish add style and functionality to any workspace. The broad range of movement from the pivot points on the arm and height adjustability create a workspace customisable for any user in any position. The screen can be pulled out 413mm for the ideal focal length and rotated 360° around the pole. The optimum viewing angle can also be achieved with a 70° up and 70° down tilt, and pan of 180°. Versatility extends to monitor choice, thanks to our FlexiStar™ mechanism that allows two different mounting hole patterns. Cables are cleverly managed for a clean look and to reduce clutter.

  • Green Star - Office Interiors compliant product
  • Suitable for displays up to 27" in size
  • Improves ergonomics of any work place
  • Bolt through and desk clamp mounting options included
  • All mounting hardware included
  • Can be upgraded to carry an additional display, tablet or notebook
  • 10 year warranty

Manufacturer Part Number
VF-AT-B
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Brand: Visidec
Desk mounting type: Bolt through, Desk clamp
Number of screens supported: 1
Colour: Black

Compatibility

Maximum supported weight, per display (kg): 8
VESA mounting hole pattern: 75x75, 100x100
Upgradable to multi-screen: Yes
Maximum desk thickness allowed (mm): 99

Range of movement

Spring assisted height adjustability: -
Tilt adjustment: 70° downward and 70°upward
Pan adjustment: 90° left and 90° right
Landscape to portrait screen rotation: Yes
Height adjustable: Yes
Maximum arm reach (mm): 413

Installation

Quick release mechanism: -
Cable management: Advanced cable management
Security features: -
Mounting hardware included: Yes

Other

Warranty: 10 years
Material: Steel, Aluminium and Plastic
Other features: Green Star program compliant product

Packaging dimensions

Length, single unit (cm): 51
Width, single unit (cm): 20
Height, single box (mm): 10
Weight, single unit (kg): 2.6
Single units per master pack: 6
Length, master carton (cm): 62
Width, master carton (cm): 56
Height, master carton (cm): 22
Weight, master carton (kg): 17