TM-T88VI Direct Thermal Printer

The TM-T88VI is a state-of-the-art receipt printer, offering fast print speeds and high reliability, with advanced features to support the coexistence of traditional PC POS with the web and tablet POS services.

Ideal for retailers and hospitality businesses looking to tap into the benefits of web and tablet POS services while maintaining compatibility with existing applications, the TM-T88VI offers an ideal solution for customer-facing businesses of all sizes, and some of the most advanced features on the market.

KEY FEATURES & BENEFITS

  • Connect to multiple devices simultaneously – printer can be dynamically shared by legacy POS terminals, tablets and mobile devices, as well as cloud servers
  • Triple-interface connectivity to future-proof growing businesses – maximum flexibility with three options, including built-in USB and Ethernet
  • Print from web-based applications – incorporates Epson's ePOS Print Technology
  • Distributed proximity-based printing – through Epson's beacon support using BLE (Bluetooth Low Energy)
  • Easy printing from mobile devices – NFC (Near Field Communication) technology for easy pairing with your device
  • Ultra fast transaction times – print speeds up to 350 mm/sec, plus a high-speed auto cutter
  • Advanced paper-saving functions – top-margin and character-height reduction features help reduce paper usage by up to 49 percent
  • Reliability you can count on – printhead life of 200 km, plus an auto cutter life of 3 million cuts
  • Low total power consumption – operating power of 1.8 A and standby power of 0.5 W

State-of-the-art PC, tablet and web-based POS receipt printer

The TM-T88VI can print receipts directly from the web, tablets, smartphones and other mobile devices using XML commands, and offers internal storage for database and web content uploads. It coexists with traditional PC-based applications, and works on several platforms so it's simple to integrate with your existing network. All models come with Ethernet connectivity, with optional Bluetooth and Wi-Fi connectivity available.

Paper saving functionality

The TM-T88VI offers advanced paper-saving functions, allowing you to reduce wastage by up to 49% without affecting legibility. These optional features include white space removal, barcode and character height reduction. The TM-T88VI prints your logo on the next receipt before cutting the one before it, and has backward paper feeding, to ensure maximum paper usage.

Easy to integrate

The TM-T88VI offers a variety of tools for configuration, operation, installation support and development, as well as TM-Utility for easy set-up. SDKs are available for software developers to create native apps for Android, iOS and Windows devices or web applications.

Manufacturer Part Number
C31CE94241
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PRINTER
MODEL NAME: TM-T88VI
PRINTING TECHNOLOGY: Thermal line printing
PRINT RESOLUTION: 180 dpi
PRINT SPEED: 350 mm/sec (max), 300mm/sec (default)
PRINT FONTS: Font A (default): 12 x 24
Font B: 9 x 17
COLUMN CAPACITY: 80mm: 42/48/56 columns
58mm model: 30/36/40 columns
CHARACTER SIZE (mm): Font A (default): 12 x 24
Font B: 9 x 17
CHARACTER SET: 95 Alphanumeric, 18 International, 128 x 43 Graphic (including user-defined page).
Options for customization include Traditional/Simple Chinese, Thai, Japanese and Korean
BARCODE: UPC-A/E, Code 39/93/128, CODABAR PDF417, QR-CODE, MaxiCode, Data Matrix, Aztec Code, Composite Symbology, GS1-128, GS1 DataBar Omnidirectional /Truncated /Limited /Expanded
MEDIA HANDLING THICKNESS: 48 – 80 µm
MEDIA DIMENSIONS: 80mm: 79.5 ± 0.5 (W) x 83mm diameter (3.13" ± 0.02” x 3.27")
58mm: 57.5 ± 0.5 (W) x 83mm diameter (2.26" ± 0.02” x 3.27")
STANDARD CONNECTIVITY: Built-in USB, Built-in Ethernet (10/100Base-T/TX) + UIB (Serial, Parallel, Powered USB)
Bluetooth 2.1+EDR (dedicated model)
Wireless (USB wireless dongle): OT-WL05 (802.11 a/b/g/n) or OT-WL02 (802.11 b/g/n)
Beacon (using Bluetooth Low Energy): Beacon dongle (Epson-approved dongle: Laird model BT820)
PRINTER DISCOVERY: NFC (Near Field Communication), Simple AP (wireless network)
COMMUNICATION PROTOCOLS: ESC/POS, ePOS-Print Service (Ethernet/Wireless), Server Direct Print (Ethernet/Wireless)
PRINTING FROM A MOBILE DEVICE: WiFi (802.11): iOS, Android™ and Windows® operating systems Bluetooth: iOS, Android and Windows
GENERAL OPERATING SYSTEMS: Microsoft® Windows (APD, OPOS, OPOS for .NET, JavaPOS)
Mac OS X®
Linux (CUPS, JavaPOS)
Microsoft Windows 8.1 / iOS / Android (ePOS-Print SDK)
DIMENSIONS: 145 x 195 x 148mm (W x D x H)
WEIGHT: 1.6kg
SECURITY: Security: WEP, WPA-PSK, WPA2-PSK/EAP
WPA2-EAP (Enterprise): EAP-TLS, PEAP/MSCHAPv2, PAEP/TLS
Port open/close setting
IP address filtering
SAFETY APPROVALS: RCM: AS/NZS CISPR 32 Class A
Energy-Saving: ENERGY STAR
CASE COLOR: Epson Black (EBCK), Epson White (ENN8.5)
RELIABILITY MTBF: 360,000 hours
MCBF: 70,000,000 lines
THERMAL HEAD LIFE: 200km
AUTO CUTTER LIFE: 3 million cuts
DATA BUFFER RECEIVE: 45 bytes or 4KB, selectable
USER-DEFINED: 12KB
MACRO: 2KB
NV GRAPHICS: 384KB
NV USER: 1KB
SOFTWARE INCLUDED: ePOS-Print (XML over HTTP): WEP / WPA / WPA2-Personal/Enterprise
ePOS-Display Server Collaboration: Server Direct Print, Status notification
PHP/Sqlite3 Backup/Restore: TM Utlity (Win)
OPTIONS: Power supply cover
PS-180 AC adapter
one wall hanging bracket
affixing tape and Connect-It interfaces
POWER POWER SUPPLY VOLTAGE: 24VDC ± 7%
POWER CONSUMPTION: Operating: 27.6W
Stand-by: 0.5W
POWER SOURCE: 24VDC ± 7%
CONFIG BUILDS C31CE94241: TM-T88VI-241 Built-in Ethernet USB, Serial, dark grey
C31CE94243: TM-T88VI-243 Built-in Ethernet USB, Parallel, dark grey
C31CE94581: TM-T88VI-581 Built-in Ethernet USB, BT iOS, dark grey
OPTIONS C32C890739: Wireless LAN adapter 2.4GHz for TM-T88VI
C32C845040: Wall Hanging Bracket - use with TM-T88VI, TM-T88V, TM-T88IV, TM-T90, TM-L90, TM-U220 & TM-U230
C32C814596: Power supply cover for TM-T88VI
COVERPLUS 1YWT88VI: Coverplus 1yr Service Pack TM-T88VI