Standard Essential 43SE3KD Digital Signage Display

Sleek DesignSlimmer Bezel

The thinner bezel allows a perfect fit for a sleek look.

Sleek Design Detachable Logo

Portrait mode allows the logo to be positioned in the desired setting.

Sleek Design Cable Management

The well-organized cable terminals in the back optimize available space.

USB Content Management USB Content Scheduling

Play and schedule contents with a USB connection-no server connection required.

Dust & Humidity ProtectionConformal Coating

Circuit board reliability is enhanced with conformal coating that protects against dust, iron powder, humidity and other harsh conditions.

Manufacturer Part Number
43SE3KD
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Panel
Screen Size: 43"
Resolution: 1,920 x 1,080 (FHD)
Brightness: 350

Connectivity
Input: HDMI(2), DVI-D, RGB, Audio
Output: Audio
External Control: RS232C in/out, RJ in, IR Receiver, USB

Physical Specification
Bezel Width: 11.9mm (T/R/L), 18mm (B)
Monitor Dimension (W x H x D): 969.6mm x 563.9mm x 54mm(38.6mm:Thinnest Part)
Weight (Head): 10.0kg
VESA™ Standard Mount Interface: 200 x 200

Environment Conditions
Operation Temperature: 0°C to 40°C
Operation Humidity: 10 % to 80 %

Power
Power Supply: 100-240V~, 50/60Hz
Power Type: Built-In Power

Power Consumption
Typ.: 60 W
Smart Energy Saving: 45 W

Standard (Certification)
Safety: UL / cUL / CB / TUV / KC
EMC: FCC Class "A" / CE / KCC
ErP / Energy Star: NA / Yes(Energy Star 7.0)

Media Player Compatibility
OPS type compatible: No
External Media player Attatchable: Yes (MP500/MP700)

Software Compatibility
Content Management Software: SuperSign W
Control and Monitoring Software: SuperSign C

Accessory
Basic: Remote Controller(include battery 2ea), Power Cord, QSG, RGB Cable, Regulation Book, Phone to RS232C Gender, IR Receiver
Optional: Stand(ST-432T), Media player, Wall bracket(LSW230B), VESA Adapter(AM-B220S)