55" Color 8-Megapixel Medical Clinical Display

The NEC Multisync MDC551C8 offers Ultra High Definition and professional capabilities for the demanding needs of healthcare professionals in medical imaging and PACS. This 55" large-screen display is designed for the rigors of 24/7 operation while introducing new levels of impact to your medical facility. The 8-megapixel model has a SPVA panel to provide precise color or grayscale reproduction while being calibrated to DICOM to ensure the high-quality visualization and review of medical content. A sensor on the display continuously controls and reestablishes backlight luminance levels while SpectraView Engine can be used to control uniformity across the panel. Additionally, an OPS slot is equipped on the side of the display that allows for expanding possibilities.

  • Medical grade display that complies with EN/UL 60601-1 certification
  • DICOM Part 14 calibration out of the box
  • Ultra High Definition Professional Display with 24/7 runtime
  • Multiple Digital inputs including DP 1.2 with 4K @ 60Hz support
  • Multi Picture Mode allows for up to 4 simultaneous images through multiple sources on a single screen
  • New Spectraview Engine capabilities that allows for precise color and uniformtiy correction

Manufacturer Part Number
MDC551C8
EAN/UPC
0805736063486,805736063486
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Panel Technology: SPVA

Viewable Image Size: 55"

Native Resolution: 3840 x 2160

Pixel Pitch: 0.32mm

Backlight Type: LED Edge-lit

Pixels Per Inch: 80.11@ native resolution

Brightness (typical) : 250 (Calibrated Brightness) cd/m2

Brightness (maximum): 400cd/m2

Contrast Ratio (typical): 4000:1

Viewing Angle: 178° Vert., 178° Hor. (89U/89D/89L/89R) @ CR>10

Response Time: 6ms

Refresh Rate: 60Hz

Aspect Ratio: 16:9

Active Screen Area: 47.6 x 26.8 in. / 1209.6 x 680.4mm

Orientation: Landscape/Portrait

Displayable Colors: More than 1.08 billion (10-bit)
 
Synchronization Range

Horizontal (Analog/Digital): Analog: 15.625/15.734/26.97./28.125/31.5-91.1 kHz Digital: 15.0 - 91.1 KHz

Vertical : Analog: 24/25/30/50-85 Hz Digital: 24.0 - 85.0 Hz
 
Input Signal

Sync: Separate sync: TTL Level (Positive/Negative)
Composite sync: TTL Level (Positive/Negative)
Composite sync on green: (0.3Vp-p negative 0.7Vp-p positive)
 
Connectivity

PC Signal Compatibility: Yes

Macintosh Compatibility: Yes

Input Terminals: 
Digital: DisplayPort 1.2; DVI-D (2), HDMI 1.4 (4)

Audio: Audio Mini-Jack, DisplayPort Audio, HDMI Audio

External Control: RS-232C, LAN, USB Upstream/Downstream

Output Terminals: 
Audio: 3.5mm Mini-Jack

External Control: LAN (100Mb)
 
Power Consumption (typical)

On: 125W

ECO Mode Standby: <0.5W

Power Consumption(typical)

Power Consumption (typical): <2.0W
 
Power Consumption
 
Input Current: 3.6A-1.4A @ 100V-240V

Physical Specifications

Bezel Width (Left/Right, Top/Bottom): 0.73 in. / 0.73 in. , 0.73 in. / 0.73 in. ; 18.5mm/18.5mm , 18.5mm/18.5mm

Dimensions (WxHxD):
Net (with stand): 49.0 x 29.3-30.1 x 10.5 in. / 1244.0 x 744.8-764.8 x 267.7mm

Net (without stand): 49.0 x 28.1 x 2.5 in. / 1244.0 x 714.8 x 62.9mm

Shipping: 56.3 x 36.2 x 9.8 in. / 1430.0 x 920.0 x 250.0mm

Weight: 
Net Weight (with stand): 54.2 lbs. / 26.6 kg

Net Weight (without stand): 72.8 lbs. / 33.0 kg
 
VESA Hole Configuration Specifications 
 
300 x 300mm (M6 x 4-hole)
  
Environmental Conditions
 
Operating Temperature: 32-104°F / 0-40°C

Operating Humidity: 20-80%

Operating Altitude: 9843 ft. / 3000m

Storage Temperature: -4-140°F / -20-60°C

Storage Humidity: 10-90%

Storage Altitude: 40,000 ft. / 12,192m
 
Additional Features

  • Raspberry Pi Compute Module Compatible
  • SpectraView Engine Color Control (Including Uniformity Adjustment)
  • Out-of-box Uniformity Calibration
  • Integrated Temperature Sensors and Cooling Fans
  • On-Screen Key Guide
  • Ethernet Control and Communication
  • RS-232 Control and Communication
  • Landscape/Portrait/Face Up/Face Down Capable
  • Image Flip
  • TileMatrix (10 x 10)
  • Carbon footprint meter
  • 24/7 Scheduler with Real Time Clock
  • Holiday Settings
  • Screen saver function
  • Multi-Picture Mode
  • 25% haze panel
  • Ambient light sensor (AmbiBright)
  • Screen saver function
  • Optional human sensor
  • Intelligent Wireless Data (Near Field Communications)
  • Metal rear cabinet
  • Variable picture modes
  • Advanced video settings (Noise Reduction, Adaptive Contrast)
  • Input labeling
  • Backlight adjust
  • Aspect ratio control
  • Built-in 10W x 2 speakers
  • LED edge-lit backlighting
  • NaViSet Administrator Compatible
  • Auto ID/IP Address Control
  • Crestron RoomView Support
  • AMX Beacon
  • PJLInk Support
  • 10-bit color over HDMI
  • OPS/Expansion slot 
Ships With
  • 3m Power cord
  • 1.8m DVI-D cable
  • Wireless remote control
  • Batteries
  • CD-ROM (User Manual)
  • SD Card Cover Slot
  • Screws 
Accessories

Optional:
  • Wall Mount (WMK-3257
  • Thin Wall Mount (WMK-3255S)
  • Human Sensor Accessory (KT-RC2)
  • Table Top Stand (ST-401)
  • Compute Module Interface Board (DS1-IF10CE)
  • NEC Raspberry Pi Compute Module (RP3CM16GB)
  • All OPS Option Cards