MultiSync E233WMi 23" Widescreen Desktop Monitor w/Speakers

Save energy and work effectively with the 23" NEC MultiSync E233WMi, a widescreen LCD desktop monitor that looks great and is eco-friendly. The E233WMi features an IPS LED-backlit panel that provides wide viewing angles with low power consumption. NEC's exclusive ECO Mode(TM) and ambient light sensor help save power, reduce heat and extend the life of the display by automatically dimming the brightness level. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for enterprise environments.

  • LED backlight technology uses less power than other backlight types
  • 4-way ergonomic design (110mm height-adjust, pivot, tilt & swivel) fits any workspace
  • DisplayPort, VGA and DVI inputs work with any computer
  • Carbon footprint meter helps track and calculate the reduction of green gas emissions
  • Dynamic Visual Mode enhances video and images with real-time optimization of brightness, color and contrast
  • Works with NaViSet Administrator 2, which greatly eases administration and management of larger display installations

Manufacturer Part Number
E233WMI-BK
EAN/UPC
0805736065305,805736065305
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
 
Panel Technology: IPS

Viewable Image Size: 23"

Aspect Ratio: 16:9

Native Resolution: 1920 x 1080

Pixel Pitch: 0.27mm

Pixels Per Inch: 96@ native resolution

Backlight Type: W-LED

Brightness (typical): 250cd/m2

Contrast Ratio (typical): 1000:1

Viewing Angle (typical): 178° Vert., 178° Hor. (89U/89D/89L/89R) @ CR>10

ResponseTime (typical): 14ms

ResponseTime (Response Improve = ON): 6ms

Displayable Colors: More than 16.7 million
 
Synchronization Range

Horizontal (Analog/Digital): 31.5-81.1 kHz

Vertical: 56-75 Hz
 
Input Signal

Video: Analog RGB 0.7 Vp-p/75 Ohms

Sync: Separate sync: TTL Level (Positive/Negative)
 
Connectivity

Speakers: 2 x 1W

Input Connectors

 
DisplayPort, DVI-D, VGA 15-pin D-sub
  
Power Consumption (typical)

On: 15W

Power Savings Mode: 0.3W
 
Physical Specifications

Dimensions (WxHxD):

Net (with stand): 21.4 x 14.7-19.1 x 8.4 in. / 544.3 x 374.5-484.5 x 213.9mm

Net (without stand): 21.4 x 12.7 x 2.1 in. / 544.3 x 322.2 x 53.3mm

Weight:

Net Weight (with stand): 12.6 lbs. / 5.7 kg

Net Weight (without stand): 8.2 lbs. / 3.7 kg
 
VESA Hole Configuration Specifications
 
100 x 100mm
 
Environmental Conditions
 
Operating Temperature: 41-95°F / 5-35°C

Operating Humidity: 20-80%

Operating Altitude: 6562 ft. / 2000m

Storage Temperature: 14-140°F / -10-60°C

Storage Humidity: 10-85%

Storage Altitude: 40,000 ft. / 12,192m

Environmental Compliance 
 
ENERGY STAR: 7.0

TCO: 7.0

RoHS: Yes

Limited Warranty (parts & labor, including backlight)

3 years

Additional Features

ECO Mode
Carbon footprint meter
Thin frame
Tilt
Swivel
Pivot
Height-adjustable stand
Carrying handle
Rapid Response
Ambix
XtraView
OSD user controls
NaViSet software
Cable management
VESA mount
HDCP
DDC/CI
No Touch Auto Adjust
Plug and Play (VESA DDC 1/2B)
VESA DPMS power management
Digital smoothing
Digital controls
ISO 13406-2 Class II

Ships With

Setup sheet
Power cord
DisplayPort cable