Put your HP Pro PC content front and center on an ample 21.5-inch diagonal FHD screen with the HP ProDisplay P223 21.5-inch Monitor. The sleek design delivers essential presentation features and advanced connectivity for your everyday business productivity at a highly affordable price point.
Fabulous front-of-screen
Get crisp image clarity for all your content on the 21.5-inch diagonal screen with 1920 x 1080 resolution, and 3000:1 contrast ratio. 178-degree viewing angles mean everybody has a great view.
High-speed connectivity and FHD imagery
Experience stunning FHD picture quality, ultra-fast graphics refresh, and vivid colors from the DisplayPort™ connection, which also supports multiple display connections from a single PC. Get legacy device compatibility from the VGA connector.
Create an efficient, easy-to-use workspace
Attach your HP Desktop Mini, HP Chromebox or select HP Thin Client directly behind the display. Keep things tidy with an integrated power supply and cable management features.
Featuring
Be energy smart
Reduce power consumption and help lower your costs with an intelligent, energy-efficient, low halogen design that is ENERGY STAR® and TCO certified and EPEAT® Gold registered.
Plan ahead
Deploy this Global Series display across your business. It has a stable product lifecycle, minimum one-year lifespan, and is available around the world.
Place it where you need it
Note:
Display specifications:
Display size (diagonal): 54.6 cm (21.5")
Panel active area: 476 x 267.7 mm
Aspect ratio: 16:09
Native resolution: FHD (1920 x 1080 @ 60 Hz)
Resolutions supported:
1920 x 1080
1680 x 1050
1600 x 900
1440 x 900
1280 x 1024
1280 x 800
1280 x 720
1024 x 768
800 x 600
720 x 400
640 x 480
Pixel pitch: 0.248 mm
Brightness: 250 cd/m² 1
Contrast ratio: 3000:1 static
5000000:1 dynamic 1
View angle:
178° horizontal
178° vertical
Response time: 5 ms gray to gray 1
Product color: Black
Tilt and swivel angle: Tilt: -5 to +22°
Display features: Anti-glare
Language selection
LED Backlights
On-screen controls
Plug and Play
User programmable
User controls
Physical security: Security lock-ready (lock is sold separately)
Connectivity:
Input connector: 1 VGA
1 DisplayPort™ 1.2
(with HDCP support )
Dimensions and weight:
Weight: 3.5 kg
(With stand)
Product dimensions without stand (W x D x H): 51.5 x 5.49 x 32.7 cm
(Without stand)
Dimensions With Stand (W x D x H): 51.5 x 19.12 x 38.9 cm
Power and operating requirements:
Power:
Input voltage: 100 to 240 VAC
Power consumption:
28 W (maximum)
20 W (typical)
0.5 W (standby)
Operating temperature range: 5 to 35°C
Operating humidity range: 20 to 80% RH
Energy efficiency: ENERGY STAR® certified
Environmental: Arsenic-free display glass
Mercury-free display backlights
TCO Certified Edge
Low halogen 2
Certification and compliance:
Certifications and compliances:
CE
CB
KC
KCC
NOM
PSB
ICE
TUV-S
CCC
CEL
CECP
SEPA
EPA
ISC
VCCI
FCC
Taiwan BSMI
SmartWay Transport Partnership - NA only
Microsoft WHQL Certification (Windows 10, Windows 8.1 and Windows 7)
TCO Certified
What's included:
Warranty: 3 years parts and labour limited warranty.
What's in the box:
Monitor
AC power cord
VGA cable
DisplayPort cable
CD (includes user guide, warranty, drivers)