Dragon v.15.0 Professional Individual

The all-new Dragon Professional Individual, v15, a smarter next-generation speech recognition solution empowers busy professionals to complete documentation and reporting quickly and accurately on the PC, so you spend less time on paperwork and more time on activities that boost the bottom line. Leveraging the latest in Deep Learning technology, Dragon constantly learns and adapts to your unique voice and environmental variations—even while you’re dictating—to deliver new levels of personalized accuracy and productivity. Robust transcription, powerful customization, and the ability to seamlessly sync with the Dragon Anywhere mobile dictation solution extend the benefits of speech recognition to meet your unique business needs wherever your job takes you.

Manufacturer Part Number
K809A-F02-15.0
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Installation Type: Locally installed
System Requirement:

Processor:
  • Intel® dual core or equivalent AMD. Faster processors yield faster performance
Operating System:
  • Windows 7, 8.1, 10 (32/64-bit)
  • Windows Server 2008 R2 & 2012
Hard Disk:
  • 4 GB of free Space
Memory:
  • 2 GB for Windows 7/8.1/10 (32-bit)
  • 4 GB for Windows 7/8.1/10 and Windows Server 2008 R2 & 2012 (64-bit)
Optical Drive:
  • DVD-ROM
Others:
  • Internet Explorer 9 or higher or the current version of Chrome or Firefox for Online Help
  • A sound card supporting 16-bit recording
  • n Internet connection for automatic product activation (a quick anonymous process)