4K Ultra High Defination Home Theater Projector

  • Native 4K UHD 3840x2160 2160p resolution, bright 3000 lumens, and cinematic color
  • HDR-Compatible - HDR10 produces the brightest whites, deepest blacks, and life-like color due to the REC.2020 wide color gamut and DCI-P3 color gamut coverage
  • HDMI 2.0 and HDCP 2.2 deliver a full 18Gbps for the best 4K UHD video bandwidth, image quality and device compatibility
  • Vertical Lens Shift and 1.6x zoom provide an intuitive and flexible installation
  • UltraDetail allows fine adjustments to image clarity and sharpness resulting in a clear and highly detailed image
  • 2x4W stereo speakers and optical output to AV Receiver delivers crisp sharp audio

The UHD60 is a state-of-the-art 4K Ultra High Definition (UHD) projector for home theater capable of delivering ultra sharp images with a high level of detail and astounding color. With 4 times the pixels of 1080p, a resolution of 3840x2160, 3000 lumens, and 1,000,000:1 contrast ratio, the UHD60 delivers breath-taking and vivid picture quality. Offering High Dynamic Range in the form of HDR10, vertical lens shift and a 1.6x Zoom, and an HDMI 2.0 port with Full 18Gbps, the UHD60 has been engineered to deliver the ultimate 4K UHD home viewing experience. The UHD60 is powered by a revolutionary Texas Instruments 4K DLP UHD chipset with a high performance DMD. This utilizes XPR video processing technology with fast switching to display 8.3 million distinct pixels as mandated by the Consumer Technology Association’s 4K UHD 2160p specification.

The UHD60 can project 4K UHD images up to 140 inches, allowing viewers to sit as far as 10 feet away and still enjoy all 4K UHD pixels. The average 55-75 inch 4K UHD TV simply cannot match this, as viewers typically sit further away from their TV than the optimum viewing area of 5-6 feet. High Dynamic Range, also known as HDR, is the true star of the 4K UHD show. HDR leverages REC.2020 wide color gamut and DCI-P3 color gamut coverage to deliver super luminous levels of white, the deepest black levels, and life-like real world color that was previously only possible in the cinema.

A 15% vertical lens shift and a 1.6x optical zoom provide a great deal of flexibility in terms of installation location, while dual 4 watt stereo speakers generate audio that is loud and crisp. The lamp life on the UHD60 is a robust 10,000 hours in ECO mode and 15,000 hours in Dynamic mode.

Manufacturer Part Number
UHD60
EAN/UPC
0796435812645,796435812645
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Technology: DLP
Native Resolution: UHD (3840x2160)
Brightness: 3000 ANSI Lumens
Contrast Ratio: Up to 1,000,000:1 with Dynamic Black
Lamp Life2 Dynamic/Eco/Bright: 15000/10000/4000 (hrs)
Throw Ratio 3: 1.39 - 2.22:1 (with tolerance +/- 5%)
Zoom Type: 1.6x Manual
Lens Shift: Vertical: +15%
I/O Connectors: 1xHDMI 1.4a, 1xHDMI 2.0 (w/ HDCP 2.2, MHL 2.1 and Full 18Gbps), VGA-In, Audio-In (3.5mm), Audio-Out, SPDIF Out (Optical), USB 2.0 Port (Service), USB-A Power, RJ45, RS232C, 12V Trigger
Speaker (Watts): 2x4W Stereo Speakers
Audio: 2x4W Stereo speakers
Weight: 16 lbs (7.26 kg)
Dimensions (W x H x D): 19.6” x 6” x 13”
Aspect Ratio: 16:9 (native), 4:3, Auto, LBX (2160p and 1080p)
Offset: 100% (see Vertical Lens Shift)
Projection Screen Size: 26.45" - 302.2" (0.67 - 7.68m) Diagonal 16:9
Projection Distance: 4.2’ - 30.5’
Projection Lens: F/2.5~3.26; f=20.91~32.62mm
Uniformity: 85%
Maximum Resolution: 4K 4096x2160 @ 60Hz with XPR Technology
Computer Compatibility: UHD, WQHD, WUXGA, FHD, UXGA, SXGA, WXGA, HD, XGA, SVGA, VGA, Mac
Video Compatibility: 480i/p, 576i/p, 720p(50/60Hz), 1080i(50/60Hz), 1080p(24/50/60Hz), 2160p(24/50/60Hz)
Input Lag (ms): 33
Horizontal Scan Rate: 31K~135KHz
Vertical Scan Rate: 24~120 Hz
Displayable Colors: 1073.4 Million
Noise Level (Eco mode): 25dB
Power Supply: AC input 100–220V, 50–60Hz, auto-switching
Power Consumption: 317W Typical (Bright mode), 348W Max (Bright mode), 259W Typical (Eco mode), 285W Max (Eco mode)
Lamp Type: 240W
Operating Conditions: 5°C - 40°C, Max. Humidity 85%, Max. Altitude 3000m
Security: Security bar, Kensington lock
On Screen Display: 10 Languages: English, Español, Français, Deutsch, Português, Italiano, Русский, 簡体中文, 日本語, 한국어
Remote Control: Full Function Home Remote Control
Standard Accessories: AC power cord, remote control, 2x AA batteries, Basic user manual
Optional Accessories: Ceiling mount
Optional Wireless: No
Warranty: 2 Years
RoHS: Compliant
Projection method: Front, rear, ceiling mount, table top
Warranty: 2 Year Limited Warranty/90 Days Lamp