UltraSharp UP3218K Widescreen LCD Monitor

Highlights

  • Unprecedented realism
  • Details shine
  • A broad, brilliant spectrum
  • Extraordinary color depth
  • Fine-tune with precision
  • Accurate color, out of the box
  • Crafted to perfection
  • Easy on the eyes
  • Customize for your needs
  • Multitasking made easy
  • Made for the way you work

Overview

Visuals that rival real life.

Experience realistic images like never before on the award-winning, world’s first 31.5" 8K monitor featuring Dell PremierColor.

An unparalleled visual experience: Immaculate 8K resolution brings you images that redefine realism.
Dell PremierColor: Exceptional for color professionals. Tackle color-critical jobs with everything you need - wide color coverage, incredible depth, precise color and customizable parameters.
Beautiful and functional: This monitor is crafted to outshine and outperform, with Dell’s InfinityEdge display and stylish aluminum finishing.

Manufacturer Part Number
UP3218K
EAN/UPC
0884116257677,884116257677
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Display Type

LED-backlit LCD monitor / TFT active matrix

Diagonal Size

32"

Viewable Size

31.5"

Built-in Devices

USB 3.0 hub

Panel Type

IPS

Aspect Ratio

Widescreen - 16 9

Native Resolution

8K 7680 x 4320 at 60 Hz

Brightness

400 cd/m²

Contrast Ratio

1300 1

Color Support

1.07 billion colors

Response Time

6 ms (gray-to-gray)

Horizontal Viewing Angle

178

Vertical Viewing Angle

178

Screen Coating

Anti-reflective, 2H Hard Coating

Backlight Technology

LED backlight

Features

100% Adobe RGB color gamut, 100% sRGB color gamut, 98% DCI-P3, 100% Rec 709 color gamut

Color

Black

Dimensions (WxDxH)

28.4 in x 8.5 in x 24.3 in - with stand

Connectivity

Interfaces

  • 2 x DisplayPort
  • 3 x USB 3.0 downstream (Type A)
  • USB 3.0 downstream (Type A (power only))
  • USB 3.0 upstream (Type B)
  • Audio line-out

Mechanical

Display Position Adjustments

Height, pivot (rotation), swivel, tilt

Tilt Angle

-5/+21

Swivel Angle

60

Rotation Angle

90

Height Adjustment

4.7 in

Flat Panel Mount Interface

100 x 100 mm

Miscellaneous

Features

Security lock slot (cable lock sold separately), anti-theft protection

Compliant Standards

TCO Displays

Power

Voltage Required

AC 120/230 V (50/60 Hz)

Power Consumption Operational

87 Watt

Dimensions & Weight

Dimensions & Weight Details

  • With stand - width 28.4 in - depth 8.5 in - height 24.3 in
  • Without stand - width 28.4 in - depth 2.1 in - height 16.6 in
Environmental Standards

ENERGY STAR Certified

Yes

Quick Specs

Device Type

LED-backlit LCD monitor - 32"

Features

USB 3.0 hub

Panel Type

IPS

Aspect Ratio

Widescreen - 16 9

Native Resolution

8K 7680 x 4320 at 60 Hz

Brightness

400 cd/m²

Contrast Ratio

1300 1

Response Time

6 ms (gray-to-gray)

Color Support

1.07 billion colors

Input Connectors

2xDisplayPort

Display Position Adjustments

Height, pivot (rotation), swivel, tilt

Screen Coating

Anti-reflective, 2H Hard Coating

Color

Black

Dimensions (WxDxH) - with stand

28.4 in x 8.5 in x 24.3 in

Environmental Standards

ENERGY STAR Qualified

Compliant Standards

TCO Displays