Smart-UPS SRT 1500VA 120V

High density, double-conversion on-line power protection with scalable runtime

Smart-UPS On-Line provides high density, true double-conversion on-line power protection for servers, voice / data networks, medical labs, and light industrial applications. Capable of supporting loads from 1 to 20kVA in a rack/tower convertible form, the Smart-UPS On-Line is available from 2U to 12U. Recent family extensions at 15 and 20kVA enable support of power hungry blade servers or heavily loaded equipment racks. When business-critical systems require runtime in hours, not minutes, Smart-UPS On-Line can be configured with matching battery packs to comply with aggressive runtime demands. The included PowerChute management software provides unattended graceful shutdown of network operating systems. All models 5kVA and above include an integrated Network Management Card for remote management (optional on models below 5 kVA). The Smart-UPS On-Line family provides customers with a reliable source of uninterruptible power even in demanding power environments, including very wide input voltage window, extremely tight output voltage regulation, frequency regulation, internal bypass, and input power factor correction.

Manufacturer Part Number
SRT1500XLA
EAN/UPC
0731304330097,731304330097
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Output

  • Output power capacity

    1.35 KWatts / 1.5 kVA
  • Max Configurable Power (Watts)

    1.35 KWatts / 1.5 kVA
  • Nominal Output Voltage

    120V
  • Output Voltage Distortion

    Less than 2%
  • Output Frequency (sync to mains)

    50/60Hz +/- 3 Hz
  • Load Crest Factor

    3 : 1
  • Topology

    Double Conversion Online
  • Waveform type

    Sine wave
  • Output Connections

    (6) NEMA 5-15R (Battery Backup)

  • Bypass

    Built-in Bypass
Input
  • Nominal Input Voltage

    120V
  • Input frequency

    40 - 70 Hz (auto sensing)
  • Input Connections

    NEMA 5-15P
  • Cord Length

    6ft ( 1.83meters )
  • Input voltage range for main operations

    108 -150 VAC, 50-150 (40% Load)V
  • Number of Power Cords

    1
Batteries & Runtime
  • Battery type

    Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof
  • Included Battery Modules

    1
  • Typical recharge time

    3hour(s)
  • Replacement Battery

    APCRBC155
  • Expected Battery Life (years)

    3 - 5
  • RBC Quantity

    1
  • Extended Run Options

    APC-Smart-UPS-SRT-1500VA-120V
  • Runtime

    View Runtime Graph

    View Runtime Chart

  • Efficiency

    View Efficiency Graph

Communications & Management
  • Interface Port(s)

    RJ-45 Serial , Smart-Slot , USB
  • Control panel

    Multi-function LCD status and control console
  • Audible Alarm

    Audible and visible alarms prioritized by severity
  • Emergency Power Off (EPO)

    Yes
  • Available SmartSlot™ Interface Quantity

    1
Surge Protection and Filtering
  • Surge energy rating

    432Joules
Physical
  • Maximum Height

    17.0inches ( 432mm , 43.2cm )
  • Maximum Width

    3.35inches ( 85mm , 8.5cm )
  • Maximum Depth

    20.0inches ( 508mm , 50.8cm )
  • Net Weight

    48.5lbs. ( 22.0kg )
  • Shipping weight

    65.26lbs. ( 29.6kg )
  • Shipping Height

    9.7inches ( 246mm , 24.6cm )
  • Shipping Width

    23.4inches ( 594mm , 59.4cm )
  • Shipping Depth

    29.5inches ( 749mm , 74.9cm )
  • Color

    Black
  • Units per Pallet

    12.0
Environmental
  • Operating Environment

    32 - 104 °F ( 0 - 40 °C )
  • Operating Relative Humidity

    0 - 95% non-condensing %
  • Operating Elevation

    0-10000ft ( 0-3000meters )
  • Storage Temperature

    -20 - 50 °C
  • Storage Relative Humidity

    0 - 95% non-condensing %
  • Storage Elevation

    0-50000ft ( 0-15000meters )
  • Audible noise at 1 meter from surface of unit

    50.0dBA
  • Online thermal dissipation

    463.0BTU/hr
  • Protection Class

    IP 20
Conformance
  • Approvals

    CSA C22.2 No.107.3-05, ENERGY STAR (USA), FCC Part 15 Class A, UL 1778
  • Standard warranty

    3 years repair or replace (excluding battery) and 2 years for battery